onsemi TVS Diodes SZESD7410N2T5G

Description
20V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Request a Quote
Description
20V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ESD7410 is an ultra-low capacitance diode designed for ESD protection, particularly suitable for voltage-sensitive components in RF applications. It features a maximum clamping voltage of 20V and operates with a reverse working voltage of 8V. The device exhibits a low insertion loss of 0.1 dB at 1 GHz and 0.3 dB at 3 GHz, making it effective for high-frequency applications. It has a maximum reverse leakage current of less than 1 µA and is compliant with IEC standards for ESD protection, including ±30 kV contact discharge. The diode is AEC-Q101 qualified, indicating its suitability for automotive applications, and is packaged in a compact X2DFN form factor. The device is also RoHS compliant and free from halogens and lead. Typical applications include RF signal protection and active antenna ESD protection.

Datasheet Summary
Powered by GS/AI

The ESD7410 is an ultra-low capacitance diode designed for ESD protection, particularly suitable for voltage-sensitive components in RF applications. It features a maximum clamping voltage of 20V and operates with a reverse working voltage of 8V. The device exhibits a low insertion loss of 0.1 dB at 1 GHz and 0.3 dB at 3 GHz, making it effective for high-frequency applications. It has a maximum reverse leakage current of less than 1 µA and is compliant with IEC standards for ESD protection, including ±30 kV contact discharge. The diode is AEC-Q101 qualified, indicating its suitability for automotive applications, and is packaged in a compact X2DFN form factor. The device is also RoHS compliant and free from halogens and lead. Typical applications include RF signal protection and active antenna ESD protection.

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SZESD7410N2T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
20V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

20V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
TVS Diodes - SZESD7410N2T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
20V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

20V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
TVS Diodes - SZESD7410N2T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
20V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

20V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount 2-X2DFN (1x0.6)

Buy Now Datasheet
TVS - TVS - Diodes - SZESD7410N2T5G - 774253-SZESD7410N2T5G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZESD7410N2T5G
774253-SZESD7410N2T5G
TVS - TVS - Diodes - SZESD7410N2T5G 774253-SZESD7410N2T5G
Manufacturer: ON Semiconductor Win Source Part Number: 774253-SZESD7410N2T5 G Series: Automotive, AEC-Q101 Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 2-XDFN Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 8V (Maximum) Current - Peak Pulse (10/1000μs): 16A Power Line Protection: No Capacitance @ Frequency: 0.4pF @ 1MHz Family Name: ESD7410N2 Categories: Circuit Protection Minimum Breakdown Voltage: 10V Manufacturer Package: 2-X2DFN (1x0.6) Maximum Clamping Voltage: 20V (Typ) Alternative Parts (Cross-Reference): ESDARF01-1BM2; AOZ8231ADI-08; MMBZ12CA; P0402FC08C-T710-2; Introduction Date: October 07, 2016 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2033 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 774253-SZESD7410N2T5G
Series: Automotive, AEC-Q101
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 2-XDFN
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8V (Maximum)
Current - Peak Pulse (10/1000μs): 16A
Power Line Protection: No
Capacitance @ Frequency: 0.4pF @ 1MHz
Family Name: ESD7410N2
Categories: Circuit Protection
Minimum Breakdown Voltage: 10V
Manufacturer Package: 2-X2DFN (1x0.6)
Maximum Clamping Voltage: 20V (Typ)
Alternative Parts (Cross-Reference): ESDARF01-1BM2; AOZ8231ADI-08; MMBZ12CA; P0402FC08C-T710-2;
Introduction Date: October 07, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2033
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
10V TVS Protection Diode - 144-SZESD7410N2T5G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V TVS Protection Diode
144-SZESD7410N2T5G
10V TVS Protection Diode 144-SZESD7410N2T5G
TVS Diode, 10V, Bidirectional, 1-Element, Low Cap Product overview: SZESD7410N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7410N2T5G can be used for catalog matching and distributor lookup.

TVS Diode, 10V, Bidirectional, 1-Element, Low Cap Product overview: SZESD7410N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7410N2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Aec-Q101, Esd Protection, X2Dfn; Clamping Voltage Vc Max Onsemi - 13AC0809 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Aec-Q101, Esd Protection, X2Dfn; Clamping Voltage Vc Max Onsemi
13AC0809
Diode, Aec-Q101, Esd Protection, X2Dfn; Clamping Voltage Vc Max Onsemi 13AC0809
DIODE, AEC-Q101, ESD PROTECTION, X2DFN; Clamping Voltage Vc Max:20V; Diode Case Style:X2DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes

DIODE, AEC-Q101, ESD PROTECTION, X2DFN; Clamping Voltage Vc Max:20V; Diode Case Style:X2DFN; No. of Pins:2Pins; Operating Voltage:-; Power Dissipation Pd:300mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes SZESD7410N2T5G
TVS DIODE 8VWM 20VC 2X2DFN

TVS DIODE 8VWM 20VC 2X2DFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZESD7410N2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZESD7410N2T5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZESD7410N2T5G
TVS DIODE 8VWM 20VC 2X2DFN

TVS DIODE 8VWM 20VC 2X2DFN

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SZESD7410N2T5G
TVS Diodes / ESD Suppressors SZESD7410N2T5G
TVS Diodes / ESD Suppressors 10V VRWM ESD PROTECTION

TVS Diodes / ESD Suppressors 10V VRWM ESD PROTECTION

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZESD7410N2T5GOSCT-ND 774253-SZESD7410N2T5G 144-SZESD7410N2T5G 13AC0809 SZESD7410N2T5G SZESD7410N2T5G SZESD7410N2T5G
Product Name TVS Diodes TVS - TVS - Diodes - SZESD7410N2T5G 10V TVS Protection Diode Diode, Aec-Q101, Esd Protection, X2Dfn; Clamping Voltage Vc Max Onsemi TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
Package 2-XDFN 2-XDFN 2-X2DFN (1x0.6) X2DFN-2
VC 20 volts 20 volts 20 volts 20 volts
VBR 10 volts 10 volts 10 volts 10 volts
IFSM 16 amps
Unlock Full Specs
to access all available technical data