The Zener Array, Dual, 39V, 0.225W, SOT-23 is a dual monolithic silicon zener diode designed for voltage and ESD sensitive applications. It features a common cathode configuration, allowing protection for two separate lines within a single package, which is beneficial for space-constrained designs. The device has a standard zener breakdown voltage of 39V and a peak power dissipation of 40W for a duration of 1.0 ms. It is rated for low leakage current of less than 100 nA and has an ESD rating of Class 3B, exceeding 16 kV per the Human Body Model, and IEC61000-4-2 Level 4, which is ±30 kV for contact discharge. The operating temperature range is from -55°C to +150°C, making it suitable for a variety of environments. The SOT-23 package is Pb-free and compliant with AEC-Q101, indicating its suitability for automotive applications. This product is ideal for engineers looking for reliable zener protection in compact designs.
55V Clamp 760mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
TVS DIODE 31.2VWM 55VC SOT233
TVS DIODE 31.2VWM 55VC SOT233
Zener Diode Protection, Common Cathode, 40 Watt Peak Power, SOT-23, 10000-REEL Product overview: SZMMBZ39VCLT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ39VCLT3G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298686-SZMMBZ39VCLT
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 31.2V
Voltage - Breakdown (Min): 37.05V
Voltage - Clamping (Max) @ Ipp: 55V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 760mA
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SZMMBZ39
ZENER ARRAY, DUAL, 39V, 0.225W, SOT-23; Zener Voltage Nom:39V; Diode Configuration:Dual Common Cathode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Qualification:AEC-Q1
TVS DIODE 31.2VWM 55VC SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SZMMBZ39VCLT3GTR-ND | 144-SZMMBZ39VCLT3G | 1298686-SZMMBZ39VCLT3G | 31AC1475 | SZMMBZ39VCLT3G |
| Product Name | TVS Diodes | Zener SOT-23 TVS Protection Diode | Circuit Protection - TVS - Diodes | Zener Array, Dual, 39V, 0.225W, Sot-23; Zener Voltage Nom Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23-3 (TO-236) | |
| VC | 55 volts | 55 volts | 55 volts | ||
| VBR | 37.05 volts | 37.05 volts | 37.05 volts | ||
| IFSM | 0.7600 amps |