Low Capacitance ESD Protection Diodes for High Speed Data Lines, 8000-REEL Product overview: SZESD7205DT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7205DT5G can be used for catalog matching and distributor lookup.
Win Source Part Number: 989622-SZESD7205DT5G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, Ethernet, USB
Standard Package: 8,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.2V
Voltage - Clamping (Max) @ Ipp: 12.5V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.34pF @ 1MHz
Package / Case: SOT-723
Supplier Device Package: SOT-723
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZESD7205DT5GOSCT,SZ
Base Product Number: SZESD7205
12.5V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-723
12.5V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-723
12.5V (Typ) Clamp Ipp Tvs Diode Surface Mount SOT-723
DIODE, AEC-Q101, ESD PROTECTION, SOT-723; Clamping Voltage Vc Max:12.5V; Diode Case Style:SOT-723; No. of Pins:3Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q101; SVHC:No RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 5V IN SOT-723
TVS DIODE 5VWM 12.5VC SOT723
TVS DIODE 5VWM 12.5VC SOT723
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SZESD7205DT5G | 989622-SZESD7205DT5G | SZESD7205DT5GOSCT-ND | 31AC7064 | SZESD7205DT5G | SZESD7205DT5G | SZESD7205DT5G |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Diode, Aec-Q101, Esd Protection, Sot-723; Clamping Voltage Vc Max Onsemi | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||||
| Package | SOT-723 | SOT-723 | SOT-723-3 | SOT-723 | SOT-723 | ||
| VC | 12.5 volts | 12.5 volts | 12.5 volts | 12.5 volts | |||
| VBR | 5.2 volts | 5.2 volts | 5.2 volts | 5.2 volts |