200mW 5% Zener, SOD323F 12 V (Automotive), SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z12VT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 12 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 12 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z12VT1G can be used for catalog matching and distributor lookup.
Zener Diode 12V 300mW ±5% Surface Mount SOD-323
Zener Diode 12V 300mW ±5% Surface Mount SOD-323
Zener Diode 12V 300mW ±5% Surface Mount SOD-323
DIODE ZENER 12V 300MW SOD323
ZENER DIODE, AEC-Q101, 12V, 0.3W, SOD-323; Zener Voltage Vz Typ:12V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMM3ZxxxT1G Series; RoHS Compliant: Yes
ZENER DIODE, AEC-Q101, 12V, 0.3W, SOD-323; Zener Voltage Vz Typ:12V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMM3ZxxxT1G Series RoHS Compliant: Yes
ZENER DIODE, AUTO, 12V, 0.3W, SOD-323; Zener Voltage Vz Typ:12V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMM3ZxxxT1G Series; RoHS Compliant: Yes
DIODE ZENER 12V 300MW SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-SZMM3Z12VT1G | SZMM3Z12VT1GOSCT-ND | SZMM3Z12VT1G | 85AC2223 | SZMM3Z12VT1G |
| Product Name | Automotive 200mW 12 V Zener Diode | Single Zener Diodes | Single Zener Diodes | Zener Diode, Aec-Q101, 12V, 0.3W, Sod-323; Zener Voltage Vz Typ Onsemi | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | SOD-323; SOD-323 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 12 volts | 12 volts | 12 volts | 12 volts | |
| ZZT | 25 ohms | 25 ohms | 25 ohms | ||
| PD | 300 milliwatts | 300 milliwatts |