Manufacturer: ON Semiconductor
Win Source Part Number: 898817-SZMMSZ4692T1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 6.8 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMSZ4692
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMMSZ4692T1GOSDKR, SZMMSZ4692T1G-ND, SZMMSZ4692T1GOSCT, SZMMSZ4692T1GOSTR
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Zener Diode 6.8V 500mW ±5% Surface Mount SOD-123
Low Current Zener Diode Voltage Regulator 6.8 V
Zener Diodes ZEN REG 0.5W 6.8V
DIODE ZENER 6.8V 500MW SOD123
DIODE ZENER 6.8V 500MW SOD123
| Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 898817-SZMMSZ4692T1G | SZMMSZ4692T1GOSCT-ND | SZMMSZ4692T1G | SZMMSZ4692T1G | 598-SZMMSZ4692T1G | SZMMSZ4692T1G |
| Product Name | Diodes - Zener - Single - SZMMSZ4692T1G | Single Zener Diodes | Zener Diodes | DIODE ZENER 6.8V 500MW SOD123 | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Active | Active | Active | |||
| RoHS Compliant | RoHS | RoHS |