onsemi TVS Diodes SZESD7371XV2T5G

Description
20V Clamp 3A Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet
Description
20V Clamp 3A Ipp Tvs Diode Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SZESD7371XV2T5G-ND - DigiKey
Thief River Falls, MN, United States
20V Clamp 3A Ipp Tvs Diode Surface Mount SOD-523

20V Clamp 3A Ipp Tvs Diode Surface Mount SOD-523

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298761-SZESD7371XV2T5G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298761-SZESD7371XV2T5G
Circuit Protection - TVS - Diodes 1298761-SZESD7371XV2T5G
Win Source Part Number: 1298761-SZESD7371XV2 T5G Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 8,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.3V (Max) Voltage - Breakdown (Min): 7V Voltage - Clamping (Max) @ Ipp: 20V Power - Peak Pulse: 35W Power Line Protection: No Capacitance @ Frequency: 0.43pF @ 1MHz Current - Peak Pulse (10/1000µs): 3A Package / Case: SC-79, SOD-523 Supplier Device Package: SOD-523 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Base Product Number: SZESD7371 Product Status: Last Time Buy

Win Source Part Number: 1298761-SZESD7371XV2T5G
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 8,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.3V (Max)
Voltage - Breakdown (Min): 7V
Voltage - Clamping (Max) @ Ipp: 20V
Power - Peak Pulse: 35W
Power Line Protection: No
Capacitance @ Frequency: 0.43pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SZESD7371
Product Status: Last Time Buy

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SZESD7371XV2T5G
TVS Protection Diode 144-SZESD7371XV2T5G
Low Capacitance ESD Protection SOD-523, 8000-REEL Product overview: SZESD7371XV2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7371XV2T5G can be used for catalog matching and distributor lookup.

Low Capacitance ESD Protection SOD-523, 8000-REEL Product overview: SZESD7371XV2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7371XV2T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZESD7371XV2T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZESD7371XV2T5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZESD7371XV2T5G
TVS DIODE 5.3VWM 20VC SOD523

TVS DIODE 5.3VWM 20VC SOD523

Supplier's Site
Esd Diode, 5.3V, Sod-523; Clamping Voltage Vc Max Onsemi - 73AC4966 - Newark, An Avnet Company
Chicago, IL, United States
Esd Diode, 5.3V, Sod-523; Clamping Voltage Vc Max Onsemi
73AC4966
Esd Diode, 5.3V, Sod-523; Clamping Voltage Vc Max Onsemi 73AC4966
ESD DIODE, 5.3V, SOD-523; Clamping Voltage Vc Max:20V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:5.3V; Power Dissipation Pd:300mW; Product Range:SZESD7371 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

ESD DIODE, 5.3V, SOD-523; Clamping Voltage Vc Max:20V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:5.3V; Power Dissipation Pd:300mW; Product Range:SZESD7371 Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SZESD7371XV2T5G-ND 1298761-SZESD7371XV2T5G 144-SZESD7371XV2T5G SZESD7371XV2T5G 73AC4966
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Esd Diode, 5.3V, Sod-523; Clamping Voltage Vc Max Onsemi
Configuration Single Single
Package SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523
Peak Pulse Power 35 watts 35 watts 35 watts
VC 20 volts 20 volts 20 volts
VBR 7 volts 7 volts 7 volts
Unlock Full Specs
to access all available technical data