onsemi Zener Diode Arrays SZMMBZ12VALT1G

Description
17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - SZMMBZ12VALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ12VALT1GOSCT-ND
Zener Diode Arrays SZMMBZ12VALT1GOSCT-ND
17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - SZMMBZ12VALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ12VALT1GOSDKR-ND
Zener Diode Arrays SZMMBZ12VALT1GOSDKR-ND
17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode Arrays - SZMMBZ12VALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
SZMMBZ12VALT1GOSTR-ND
Zener Diode Arrays SZMMBZ12VALT1GOSTR-ND
17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

17V Clamp 2.35A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
Dual Zener 8.5V 17V TVS Protection Diode
144-SZMMBZ12VALT1G
Dual Zener 8.5V 17V TVS Protection Diode 144-SZMMBZ12VALT1G
Dual Zener TVS Diode, 8.5V Working, 17V Clamp, SOT-23-3 Product overview: SZMMBZ12VALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, TVS, 8.5V, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, TVS, 8.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ12VALT1G can be used for catalog matching and distributor lookup.

Dual Zener TVS Diode, 8.5V Working, 17V Clamp, SOT-23-3 Product overview: SZMMBZ12VALT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, TVS, 8.5V, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, Zener, TVS, 8.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ12VALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SZMMBZ12VALT1G - 850718-SZMMBZ12VALT1G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZMMBZ12VALT1G
850718-SZMMBZ12VALT1G
TVS - TVS - Diodes - SZMMBZ12VALT1G 850718-SZMMBZ12VALT1G
Manufacturer: ON Semiconductor Win Source Part Number: 850718-SZMMBZ12VALT1 G Series: Automotive, AEC-Q101 Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: SZMMBZ12 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SZMMBZ12VALT1GOSTR, SZMMBZ12VALT1GOSCT, SZMMBZ12VALT1GOSDKR, SZMMBZ12VALT1G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 850718-SZMMBZ12VALT1G
Series: Automotive, AEC-Q101
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: SZMMBZ12
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SZMMBZ12VALT1GOSTR, SZMMBZ12VALT1GOSCT, SZMMBZ12VALT1GOSDKR, SZMMBZ12VALT1G-ND

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZMMBZ12VALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZMMBZ12VALT1G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZMMBZ12VALT1G
TVS DIODE 8.5VWM 17VC SOT23-3

TVS DIODE 8.5VWM 17VC SOT23-3

Supplier's Site
TVS Diodes SZMMBZ12VALT1G
TVS DIODE 8.5VWM 17VC SOT23-3

TVS DIODE 8.5VWM 17VC SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SZMMBZ12VALT1GOSCT-ND 144-SZMMBZ12VALT1G 850718-SZMMBZ12VALT1G SZMMBZ12VALT1G SZMMBZ12VALT1G
Product Name Zener Diode Arrays Dual Zener 8.5V 17V TVS Protection Diode TVS - TVS - Diodes - SZMMBZ12VALT1G Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Arrangement Common Anode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data