SZMM3Z6V8T1GX is a voltage regulator diode in a SOD323 (SC-76) surface-mounted plastic package, rated for a nominal Zener voltage of 6.8 V. It has a non-repetitive peak reverse power dissipation of 40 W, a total power dissipation of 300 mW, and a forward voltage of up to 1.1 V at 100 mA. The device is AEC-Q101 qualified and operates with approximately ±5% tolerance. The junction temperature ranges from -55 °C to 150 °C, with a thermal resistance from junction to ambient of 415 K/W when mounted on a standard FR4 PCB.
General-purpose Zener diodes in a very small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 6.8V 300mW ±5% Surface Mount SOD-323
Zener Diode 6.8V 300mW ±5% Surface Mount SOD-323
Zener Diode 6.8V 300mW ±5% Surface Mount SOD-323
SZMM3Z6V8T1G/SOD323/
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes |
| Product Number | SZMM3Z6V8T1GX | 1727-SZMM3Z6V8T1GXTR-ND | SZMM3Z6V8T1GX |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||
| IF | 200 mA | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |