onsemi TVS Protection Diode SZESD7481MUT5G

Description
ESD Protection Diodes, Low Capacitance, Bidirectional, 10000-REEL Product overview: SZESD7481MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7481MUT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ESD Protection Diodes, Low Capacitance, Bidirectional, 10000-REEL Product overview: SZESD7481MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7481MUT5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-SZESD7481MUT5G
TVS Protection Diode 144-SZESD7481MUT5G
ESD Protection Diodes, Low Capacitance, Bidirectional, 10000-REEL Product overview: SZESD7481MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7481MUT5G can be used for catalog matching and distributor lookup.

ESD Protection Diodes, Low Capacitance, Bidirectional, 10000-REEL Product overview: SZESD7481MUT5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7481MUT5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1097641-SZESD7481MUT5G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1097641-SZESD7481MUT5G
Circuit Protection - TVS - Diodes 1097641-SZESD7481MUT5G
Win Source Part Number: 1097641-SZESD7481MUT 5G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive, RF Antenna Standard Package: 10,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.3V (Max) Voltage - Breakdown (Min): 6V (Typ) Voltage - Clamping (Max) @ Ipp: 12V Power Line Protection: No Capacitance @ Frequency: 0.25pF @ 1MHz Current - Peak Pulse (10/1000µs): 3A (8/20µs) Package / Case: 0201 (0603 Metric) Supplier Device Package: 2-X3DFN (0.6x0.3) (0201) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): ESD7481MUT5G; SZESD7951ST5G; PESD5V0L1BSF,315; PESD3V3L2UM,315; SZESD8472MUT5G; TPD1E05U06DPYR; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 2156-SZESD7481MUT5G- OS,ONSONSSZESD7481MU T5G,SZESD7481MUT5G-N D,488-SZESD7481MUT5G DKR,488-SZESD7481MUT 5GCT,488-SZESD7481MU T5GTR Base Product Number: SZESD7481

Win Source Part Number: 1097641-SZESD7481MUT5G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, RF Antenna
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 6V (Typ)
Voltage - Clamping (Max) @ Ipp: 12V
Power Line Protection: No
Capacitance @ Frequency: 0.25pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 2-X3DFN (0.6x0.3) (0201)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): ESD7481MUT5G; SZESD7951ST5G; PESD5V0L1BSF,315; PESD3V3L2UM,315; SZESD8472MUT5G; TPD1E05U06DPYR;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-SZESD7481MUT5G-OS,ONSONSSZESD7481MUT5G,SZESD7481MUT5G-ND,488-SZESD7481MUT5GDKR,488-SZESD7481MUT5GCT,488-SZESD7481MUT5GTR
Base Product Number: SZESD7481

Buy Now Datasheet
TVS Diodes - 488-SZESD7481MUT5GTR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
TVS Diodes - 488-SZESD7481MUT5GCT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
TVS Diodes - 488-SZESD7481MUT5GDKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZESD7481MUT5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZESD7481MUT5G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZESD7481MUT5G
TVS DIODE 3.3VWM 12VC 2X3DFN

TVS DIODE 3.3VWM 12VC 2X3DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SZESD7481MUT5G 1097641-SZESD7481MUT5G 488-SZESD7481MUT5GTR-ND SZESD7481MUT5G
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package 0201 (0603 Metric) 0201 (0603 Metric) 2-X3DFN (0.6x0.3) (0201)
Unlock Full Specs
to access all available technical data