Zener Diode 11V 500mW ±5.45% Surface Mount SOD-523
500 mW Standard Tolerance Zener Diode Voltage Regulators 11 V (Automotive)
ZEN SOD523 LOW IZ REG 0.5W 11V
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZMM5Z11VT5GTR-ND | SZMM5Z11VT5G | SZMM5Z11VT5G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | Active | |
| Package | SOD-523; SOD-523-2 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS |