Win Source Part Number: 1298678-SZESD8451N2T
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 8,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 19V
Power Line Protection: No
Capacitance @ Frequency: 0.2pF @ 1MHz
Current - Peak Pulse (10/1000µs): 16A (100ns)
Package / Case: 2-XDFN
Supplier Device Package: 2-XDFN (1x0.6) (SOD-882)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2832-SZESD8451N2T5G-
Base Product Number: SZESD8451
Product Status: Obsolete
19V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
Bi Directional SCR ESD Protection, 8000-REEL Product overview: SZESD8451N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD8451N2T5G can be used for catalog matching and distributor lookup.
TVS DIODE 3.3VWM 19VC 2XDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298678-SZESD8451N2T5G | SZESD8451N2T5G-ND | 144-SZESD8451N2T5G | SZESD8451N2T5G |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 2-XDFN | 2-XDFN | Tape and Reel | 2-XDFN (1x0.6) (SOD-882) |
| VC | 19 volts | 19 volts | 19 volts | |
| VBR | 5.5 volts | 5.5 volts | 5.5 volts | |
| CT | 0.2000 pF |