onsemi Single Zener Diodes SZMMBZ5245BLT3G

Description
DIODE ZENER 15V 225MW SOT23-3
Request a Quote Datasheet
Description
DIODE ZENER 15V 225MW SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZMMBZ5245BLT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMBZ5245BLT3GDKR-ND
Single Zener Diodes 488-SZMMBZ5245BLT3GDKR-ND
DIODE ZENER 15V 225MW SOT23-3

DIODE ZENER 15V 225MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZMMBZ5245BLT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMBZ5245BLT3GCT-ND
Single Zener Diodes 488-SZMMBZ5245BLT3GCT-ND
DIODE ZENER 15V 225MW SOT23-3

DIODE ZENER 15V 225MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZMMBZ5245BLT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMBZ5245BLT3GTR-ND
Single Zener Diodes 488-SZMMBZ5245BLT3GTR-ND
Zener Diode 15V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 15V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - SZMMBZ5245BLT3G - Rochester Electronics
Newburyport, MA, United States
225 mW; 5% Zener Diode Voltage Regulator

225 mW; 5% Zener Diode Voltage Regulator

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279650-SZMMBZ5245BLT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279650-SZMMBZ5245BLT3G
Discrete Semiconductor Products - Diodes - Zener - Single 1279650-SZMMBZ5245BLT3G
Win Source Part Number: 1279650-SZMMBZ5245BL T3G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 11 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 16 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZMMBZ5245

Win Source Part Number: 1279650-SZMMBZ5245BLT3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 11 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 16 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZMMBZ5245

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMBZ5245BLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMBZ5245BLT3G
Discrete Semiconductor Products - Diodes - Zener SZMMBZ5245BLT3G
DIODE ZENER 15V 225MW SOT23-3

DIODE ZENER 15V 225MW SOT23-3

Supplier's Site
Zener Diode, 15V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 76T7633 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 15V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
76T7633
Zener Diode, 15V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 76T7633
ZENER DIODE, 15V, 0.225W, SOT-23; Zener Voltage Nom:15V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1 G Series RoHS Compliant: Yes

ZENER DIODE, 15V, 0.225W, SOT-23; Zener Voltage Nom:15V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMMBZ5245BLT3G
Zener Diodes SZMMBZ5245BLT3G
Zener Diodes ZEN REG .225W 15V

Zener Diodes ZEN REG .225W 15V

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZMMBZ5245BLT3GDKR-ND SZMMBZ5245BLT3G 1279650-SZMMBZ5245BLT3G SZMMBZ5245BLT3G 76T7633 SZMMBZ5245BLT3G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diode, 15V, 0.225W, Sot-23; Zener Voltage Nom Onsemi Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT-23-3
RoHS Compliant RoHS RoHS
VZ 15 volts 15 volts
Unlock Full Specs
to access all available technical data