Win Source Part Number: 960290-SZMMSZ4678T1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 7.5 µA @ 1 V
Voltage - Zener (Nom) (Vz): 1.8 V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): DDZ9678-7; MMSZ4678T1G; MMSZ4679T1G; MMSZ4680T1G; MMSZ4680ET1G; SZMMSZ4680ET1G;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ4678T1GOSCT,SZ
Base Product Number: SZMMSZ4678
Zener Diode 1.8V 500mW ±5% Surface Mount SOD-123
Zener Diode 1.8V 500mW ±5% Surface Mount SOD-123
Zener Diode 1.8V 500mW ±5% Surface Mount SOD-123
ZENER DIODE, 1.8V, 0.5W, SOD-123; Zener Voltage Nom:1.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMSZ4xxxT1G Series RoHS Compliant: Yes
DIODE ZENER 1.8V 500MW SOD123
Zener Diodes ZEN REG 0.5W 1.8V
±5% Single 1.71V~1.89V 500mW 1.8V SOD-123 Zener Diodes ROHS
DIODE ZENER 1.8V 500MW SOD123
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 960290-SZMMSZ4678T1G | SZMMSZ4678T1GOSCT-ND | 50AC7324 | SZMMSZ4678T1G | SZMMSZ4678T1G | SZMMSZ4678T1G | SZMMSZ4678T1G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode, 1.8V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Single Zener Diodes | Zener Diodes | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123 | SOD-123; SOD-123 | |
| VZ | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | |||
| IR | 0.0075 mA | 0.0075 mA | 0.0075 mA | 7.5 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |