Zener Diode Protection, Common Cathode, 40 Watt Peak Power, SC-70 (SOT-323) 3 LEAD, 3000-REEL Product overview: SZMMBZ27VCWT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ27VCWT1G can be used for catalog matching and distributor lookup.
TVS DIODE 22VWM 38VC SC703
38V Clamp 1A Ipp Tvs Diode Surface Mount SC-70-3 (SOT323)
TVS DIODE 22VWM 38VC SC703
Win Source Part Number: 959665-SZMMBZ27VCWT1
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 30,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V
Voltage - Breakdown (Min): 25.65V
Voltage - Clamping (Max) @ Ipp: 38V
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1A
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SZMMBZ27
TVS DIODE 22VWM 38VC SC70-3
TVS DIODE 22VWM 38VC SC70-3
ZENER ARRAY, DUAL, 27V, 0.2W, SC-70; Zener Voltage Nom:27V; Diode Configuration:Dual Common Cathode; Power Dissipation:200mW; Operating Temperature Max:150°C; Diode Case Style:SC-70; No. of Pins:3 Pin; Product Range:MMBZ27VCW Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 144-SZMMBZ27VCWT1G | 488-SZMMBZ27VCWT1GDKR-ND | 959665-SZMMBZ27VCWT1G | SZMMBZ27VCWT1G | SZMMBZ27VCWT1G | 11X3885 |
| Product Name | Zener TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Zener Array, Dual, 27V, 0.2W, Sc-70; Zener Voltage Nom Onsemi |
| Package | Tape and Reel | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SC-70-3 (SOT323) | SC-70 |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) |
| Configuration | Single | |||||
| VC | 38 volts | 38 volts | 38 volts | 38 volts |