TVS DIODE 3.3VWM 11VC 10UDFN
TVS DIODE 3.3VWM 11VC 10UDFN
TVS DIODE 3.3VWM 11VC 10UDFN
4 LINE SURGE RATED RAIL-RAIL PRO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SZESD1014MUTAGDKR-ND | SZESD1014MUTAG |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 10-UFDFN Exposed Pad | 10-UDFN (2.6x2.6) |
| Peak Pulse Power | 450 watts | 450 watts |
| VC | 11 volts | 11 volts |