onsemi 40W 22V SOT-23 TVS Protection Diode SZMMBZ27VCLT3G

Description
TVS Diode, 40W, 22V, SOT-23-3, Unidirectional Product overview: SZMMBZ27VCLT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40W, 22V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40W, 22V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ27VCLT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 40W, 22V, SOT-23-3, Unidirectional Product overview: SZMMBZ27VCLT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40W, 22V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40W, 22V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ27VCLT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40W 22V SOT-23 TVS Protection Diode
144-SZMMBZ27VCLT3G
40W 22V SOT-23 TVS Protection Diode 144-SZMMBZ27VCLT3G
TVS Diode, 40W, 22V, SOT-23-3, Unidirectional Product overview: SZMMBZ27VCLT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40W, 22V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40W, 22V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ27VCLT3G can be used for catalog matching and distributor lookup.

TVS Diode, 40W, 22V, SOT-23-3, Unidirectional Product overview: SZMMBZ27VCLT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 40W, 22V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 40W, 22V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ27VCLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SZMMBZ27VCLT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - SZMMBZ27VCLT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - SZMMBZ27VCLT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS - TVS - Diodes - SZMMBZ27VCLT3G - 898793-SZMMBZ27VCLT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SZMMBZ27VCLT3G
898793-SZMMBZ27VCLT3G
TVS - TVS - Diodes - SZMMBZ27VCLT3G 898793-SZMMBZ27VCLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 898793-SZMMBZ27VCLT3 G Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: 38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: SZMMBZ27 Categories: Circuit Protection Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SZMMBZ27VCLT3GOSCT, SZMMBZ27VCLT3GOSTR, SZMMBZ27VCLT3GOSDKR, SZMMBZ27VCLT3G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 898793-SZMMBZ27VCLT3G
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 38V Clamp 1A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMBZ27
Categories: Circuit Protection
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SZMMBZ27VCLT3GOSCT, SZMMBZ27VCLT3GOSTR, SZMMBZ27VCLT3GOSDKR, SZMMBZ27VCLT3G-ND

Buy Now Datasheet
Zener Array, Dual, 27V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 76T7597 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array, Dual, 27V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
76T7597
Zener Array, Dual, 27V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 76T7597
ZENER ARRAY, DUAL, 27V, 0.225W, SOT-23; Zener Voltage Nom:27V; Diode Configuration:Dual Common Cathode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER ARRAY, DUAL, 27V, 0.225W, SOT-23; Zener Voltage Nom:27V; Diode Configuration:Dual Common Cathode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZMMBZ27VCLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZMMBZ27VCLT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZMMBZ27VCLT3G
TVS DIODE 22VWM 38VC SOT23-3

TVS DIODE 22VWM 38VC SOT23-3

Supplier's Site
TVS Diodes SZMMBZ27VCLT3G
TVS DIODE 22VWM 38VC SOT23-3

TVS DIODE 22VWM 38VC SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SZMMBZ27VCLT3G SZMMBZ27VCLT3GOSTR-ND 898793-SZMMBZ27VCLT3G 76T7597 SZMMBZ27VCLT3G SZMMBZ27VCLT3G
Product Name 40W 22V SOT-23 TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SZMMBZ27VCLT3G Zener Array, Dual, 27V, 0.225W, Sot-23; Zener Voltage Nom Onsemi Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Peak Pulse Power 40 watts 40 watts 40 watts 40 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C3V9,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: TP869C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7000 volts
View Details