onsemi Diodes - Zener - Single - SZMM3Z2V7T1G SZMM3Z2V7T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 898777-SZMM3Z2V7T1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 2.7 V 300 mW ±5% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SZMM3 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZMM3Z2V7T1GOSTR, SZMM3Z2V7T1GOSDKR, SZMM3Z2V7T1G-ND, SZMM3Z2V7T1GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 898777-SZMM3Z2V7T1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 2.7 V 300 mW ±5% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SZMM3 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZMM3Z2V7T1GOSTR, SZMM3Z2V7T1GOSDKR, SZMM3Z2V7T1G-ND, SZMM3Z2V7T1GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - SZMM3Z2V7T1G - 898777-SZMM3Z2V7T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMM3Z2V7T1G
898777-SZMM3Z2V7T1G
Diodes - Zener - Single - SZMM3Z2V7T1G 898777-SZMM3Z2V7T1G
Manufacturer: ON Semiconductor Win Source Part Number: 898777-SZMM3Z2V7T1G Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 2.7 V 300 mW ±5% Surface Mount SOD-323 Package: SC-76, SOD-323 Package: Reel - TR Mounting: Surface Mount Family Name: SZMM3 Categories: Discrete Semiconductor Products Case / Package: SOD-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: SZMM3Z2V7T1GOSTR, SZMM3Z2V7T1GOSDKR, SZMM3Z2V7T1G-ND, SZMM3Z2V7T1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 898777-SZMM3Z2V7T1G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 2.7 V 300 mW ±5% Surface Mount SOD-323
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMM3
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMM3Z2V7T1GOSTR, SZMM3Z2V7T1GOSDKR, SZMM3Z2V7T1G-ND, SZMM3Z2V7T1GOSCT

Buy Now Datasheet
Single Zener Diodes - SZMM3Z2V7T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z2V7T1GOSCT-ND
Single Zener Diodes SZMM3Z2V7T1GOSCT-ND
Zener Diode 2.7V 300mW ±5% Surface Mount SOD-323

Zener Diode 2.7V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - SZMM3Z2V7T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z2V7T1GOSTR-ND
Single Zener Diodes SZMM3Z2V7T1GOSTR-ND
Zener Diode 2.7V 300mW ±5% Surface Mount SOD-323

Zener Diode 2.7V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - SZMM3Z2V7T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z2V7T1GOSDKR-ND
Single Zener Diodes SZMM3Z2V7T1GOSDKR-ND
Zener Diode 2.7V 300mW ±5% Surface Mount SOD-323

Zener Diode 2.7V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
Automotive 200mW 2.7 V Zener Diode
287-SZMM3Z2V7T1G
Automotive 200mW 2.7 V Zener Diode 287-SZMM3Z2V7T1G
200mW 5% Zener, SOD323F 2.7 V (Automotive), 3000-REEL Product overview: SZMM3Z2V7T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 2.7 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 2.7 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z2V7T1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 2.7 V (Automotive), 3000-REEL Product overview: SZMM3Z2V7T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 2.7 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 2.7 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z2V7T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 2.7V, 0.3W, Sod-323; Zener Voltage Nom Onsemi - 45Y1608 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 2.7V, 0.3W, Sod-323; Zener Voltage Nom Onsemi
45Y1608
Zener Diode, 2.7V, 0.3W, Sod-323; Zener Voltage Nom Onsemi 45Y1608
ZENER DIODE, 2.7V, 0.3W, SOD-323; Zener Voltage Nom:2.7V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 2.7V, 0.3W, SOD-323; Zener Voltage Nom:2.7V; Power Dissipation:300mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM3ZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMM3Z2V7T1G
Zener Diodes SZMM3Z2V7T1G
Zener Diodes SOD-323 COPPER PB FR

Zener Diodes SOD-323 COPPER PB FR

Buy Now Datasheet
Single Zener Diodes - SZMM3Z2V7T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMM3Z2V7T1G
Single Zener Diodes SZMM3Z2V7T1G
DIODE ZENER 2.7V 300MW SOD323

DIODE ZENER 2.7V 300MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMM3Z2V7T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMM3Z2V7T1G
Discrete Semiconductor Products - Diodes - Zener SZMM3Z2V7T1G
DIODE ZENER 2.7V 300MW SOD323

DIODE ZENER 2.7V 300MW SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 898777-SZMM3Z2V7T1G SZMM3Z2V7T1GOSCT-ND 287-SZMM3Z2V7T1G 45Y1608 SZMM3Z2V7T1G SZMM3Z2V7T1G SZMM3Z2V7T1G
Product Name Diodes - Zener - Single - SZMM3Z2V7T1G Single Zener Diodes Automotive 200mW 2.7 V Zener Diode Zener Diode, 2.7V, 0.3W, Sod-323; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
PD 0.3000 milliwatts 300 milliwatts
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data