DIODE ZENER 5.6V 500MW SOD123
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 5.6V 500MW SOD123
225 W Low Current Zener Diode Voltage Regulator 5.6 V
ZENER DIODE, 5.6V, 0.5W, SOD-123; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ4 E-Series RoHS Compliant: Yes
DIODE ZENER 5.6V 500MW SOD123
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-SZMMSZ4690ET3GCT-ND | SZMMSZ4690ET3G | 76T7707 | SZMMSZ4690ET3G |
| Product Name | Single Zener Diodes | Zener Diode, 5.6V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Active | ||
| Package | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS |