Win Source Part Number: 958772-SZMMBZ5252BLT
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 18 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 33 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): MMBZ5251BLT1; MMBZ5253BLT1; AZ23C24-E3-08; AZ23C24-G3-08; BZX84C24LT1; AZ23C18-E3-08;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: ONSONSSZMMBZ5252BLT1
Base Product Number: SZMMBZ5252
225 mW; 5% Zener Diode Voltage Regulator
Zener Diode 24V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 24V 225MW SOT23-3
DIODE ZENER 24V 225MW SOT23-3
Zener Diodes SOT-23 3 SNGL CPR PB
ZENER DIODE, 24V, 0.225W, SOT-23; Zener Voltage Nom:24V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1
DIODE ZENER 24V 225MW SOT23-3
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 958772-SZMMBZ5252BLT1G | SZMMBZ5252BLT1G | 488-SZMMBZ5252BLT1GTR-ND | SZMMBZ5252BLT1G | 45Y1598 | SZMMBZ5252BLT1G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diodes | Zener Diode, 24V, 0.225W, Sot-23; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Package | TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P | SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23-3 (TO-236) | |
| VZ | 24 volts | 24 volts | ||||
| ZZT | 33 ohms | 33 ohms | ||||
| IR | 0.1000 mA | 100 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) |