onsemi Discrete Semiconductor Products - Diodes - Zener - Single SZMMBZ5244BLT1G

Description
Win Source Part Number: 1279703-SZMMBZ5244BL T1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 10 V Voltage - Zener (Nom) (Vz): 14 V Impedance (Max) (Zzt): 15 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZMMBZ5244BLT1GOSCT, SZMMBZ5244BLT1G,SZMM BZ5244BLT1GOSTR,2156 -SZMMBZ5244BLT1G-OS, SZMMBZ5244BLT1GOSDKR ,ONSONSSZMMBZ5244BLT 1G Base Product Number: SZMMBZ5244
Request a Quote Datasheet
Description
Win Source Part Number: 1279703-SZMMBZ5244BL T1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 10 V Voltage - Zener (Nom) (Vz): 14 V Impedance (Max) (Zzt): 15 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZMMBZ5244BLT1GOSCT, SZMMBZ5244BLT1G,SZMM BZ5244BLT1GOSTR,2156 -SZMMBZ5244BLT1G-OS, SZMMBZ5244BLT1GOSDKR ,ONSONSSZMMBZ5244BLT 1G Base Product Number: SZMMBZ5244
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1279703-SZMMBZ5244BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279703-SZMMBZ5244BLT1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279703-SZMMBZ5244BLT1G
Win Source Part Number: 1279703-SZMMBZ5244BL T1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 10 V Voltage - Zener (Nom) (Vz): 14 V Impedance (Max) (Zzt): 15 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: SZMMBZ5244BLT1GOSCT, SZMMBZ5244BLT1G,SZMM BZ5244BLT1GOSTR,2156 -SZMMBZ5244BLT1G-OS, SZMMBZ5244BLT1GOSDKR ,ONSONSSZMMBZ5244BLT 1G Base Product Number: SZMMBZ5244

Win Source Part Number: 1279703-SZMMBZ5244BLT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 10 V
Voltage - Zener (Nom) (Vz): 14 V
Impedance (Max) (Zzt): 15 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMBZ5244BLT1GOSCT,SZMMBZ5244BLT1G,SZMMBZ5244BLT1GOSTR,2156-SZMMBZ5244BLT1G-OS,SZMMBZ5244BLT1GOSDKR,ONSONSSZMMBZ5244BLT1G
Base Product Number: SZMMBZ5244

Buy Now Datasheet
Zener Diodes - 8052920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8052920
Zener Diodes 8052920
SZMMBZ5244BLT1G, ZEN SOT23 REG .225W 14V

SZMMBZ5244BLT1G, ZEN SOT23 REG .225W 14V

Supplier's Site
Zener Diodes - 8052920P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8052920P
Zener Diodes 8052920P
SZMMBZ5244BLT1G, ZEN SOT23 REG .225W 14V

SZMMBZ5244BLT1G, ZEN SOT23 REG .225W 14V

Supplier's Site
Zener Diodes - 1629279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1629279
Zener Diodes 1629279
SZMMBZ5244BLT1G, ZEN SOT23 REG .225W 14V

SZMMBZ5244BLT1G, ZEN SOT23 REG .225W 14V

Supplier's Site
Single Zener Diodes - SZMMBZ5244BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5244BLT1GOSDKR-ND
Single Zener Diodes SZMMBZ5244BLT1GOSDKR-ND
Zener Diode 14V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 14V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5244BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5244BLT1GOSTR-ND
Single Zener Diodes SZMMBZ5244BLT1GOSTR-ND
Zener Diode 14V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 14V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5244BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5244BLT1GOSCT-ND
Single Zener Diodes SZMMBZ5244BLT1GOSCT-ND
Zener Diode 14V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 14V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode, 14V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 76T7631 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 14V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
76T7631
Zener Diode, 14V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 76T7631
ZENER DIODE, 14V, 0.225W, SOT-23; Zener Voltage Nom:14V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1 G Series RoHS Compliant: Yes

ZENER DIODE, 14V, 0.225W, SOT-23; Zener Voltage Nom:14V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMBZ5244BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMBZ5244BLT1G
Discrete Semiconductor Products - Diodes - Zener SZMMBZ5244BLT1G
DIODE ZENER 14V 225MW SOT23-3

DIODE ZENER 14V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SZMMBZ5244BLT1G
Zener Diodes SZMMBZ5244BLT1G
Zener Diodes ZEN REG .225W 14V

Zener Diodes ZEN REG .225W 14V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1279703-SZMMBZ5244BLT1G 8052920 8052920P SZMMBZ5244BLT1GOSDKR-ND 76T7631 SZMMBZ5244BLT1G SZMMBZ5244BLT1G
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes Single Zener Diodes Zener Diode, 14V, 0.225W, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
VZ 14 volts 14 volts
ZZT 15 ohms 15 ohms
IR 0.1000 mA 100 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data