onsemi Single Zener Diodes SZMMBZ5248BLT3G

Description
DIODE ZENER 18V 225MW SOT23-3
Request a Quote Datasheet
Description
DIODE ZENER 18V 225MW SOT23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZMMBZ5248BLT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMBZ5248BLT3GCT-ND
Single Zener Diodes 488-SZMMBZ5248BLT3GCT-ND
DIODE ZENER 18V 225MW SOT23-3

DIODE ZENER 18V 225MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-SZMMBZ5248BLT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMBZ5248BLT3GTR-ND
Single Zener Diodes 488-SZMMBZ5248BLT3GTR-ND
Zener Diode 18V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 18V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 488-SZMMBZ5248BLT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMBZ5248BLT3GDKR-ND
Single Zener Diodes 488-SZMMBZ5248BLT3GDKR-ND
DIODE ZENER 18V 225MW SOT23-3

DIODE ZENER 18V 225MW SOT23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279645-SZMMBZ5248BLT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279645-SZMMBZ5248BLT3G
Discrete Semiconductor Products - Diodes - Zener - Single 1279645-SZMMBZ5248BLT3G
Win Source Part Number: 1279645-SZMMBZ5248BL T3G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 14 V Voltage - Zener (Nom) (Vz): 18 V Impedance (Max) (Zzt): 21 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Base Product Number: SZMMBZ5248

Win Source Part Number: 1279645-SZMMBZ5248BLT3G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 14 V
Voltage - Zener (Nom) (Vz): 18 V
Impedance (Max) (Zzt): 21 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZMMBZ5248

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMMBZ5248BLT3G
Zener Diodes SZMMBZ5248BLT3G
Zener Diodes ZEN SOT23 REG .225W 18V

Zener Diodes ZEN SOT23 REG .225W 18V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMBZ5248BLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMBZ5248BLT3G
Discrete Semiconductor Products - Diodes - Zener SZMMBZ5248BLT3G
DIODE ZENER 18V 225MW SOT23-3

DIODE ZENER 18V 225MW SOT23-3

Supplier's Site
Single Zener Diodes - SZMMBZ5248BLT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMMBZ5248BLT3G
Single Zener Diodes SZMMBZ5248BLT3G
DIODE ZENER 18V 225MW SOT23-3

DIODE ZENER 18V 225MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 18V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 07W7442 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 18V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
07W7442
Zener Diode, 18V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 07W7442
ZENER DIODE, 18V, 0.225W, SOT-23; Zener Voltage Nom:18V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1 G Series RoHS Compliant: Yes

ZENER DIODE, 18V, 0.225W, SOT-23; Zener Voltage Nom:18V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZMMBZ5248BLT3GCT-ND 1279645-SZMMBZ5248BLT3G SZMMBZ5248BLT3G SZMMBZ5248BLT3G SZMMBZ5248BLT3G 07W7442
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 18V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Package TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23
VZ 18 volts 18 volts 18 volts
ZZT 21 ohms 21 ohms 21 ohms
IR 0.1000 mA 100 mA 1.00E-4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-B20J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1219608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details