onsemi Dual 17V 28V SOT-23 TVS Protection Diode SZMMBZ20VALT3G

Description
Dual Unidirectional TVS Diode, 17V Working, 28V Clamp, SOT-23-3 Product overview: SZMMBZ20VALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 17V, 28V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 17V, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ20VALT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Unidirectional TVS Diode, 17V Working, 28V Clamp, SOT-23-3 Product overview: SZMMBZ20VALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 17V, 28V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 17V, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ20VALT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 17V 28V SOT-23 TVS Protection Diode
144-SZMMBZ20VALT3G
Dual 17V 28V SOT-23 TVS Protection Diode 144-SZMMBZ20VALT3G
Dual Unidirectional TVS Diode, 17V Working, 28V Clamp, SOT-23-3 Product overview: SZMMBZ20VALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 17V, 28V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 17V, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ20VALT3G can be used for catalog matching and distributor lookup.

Dual Unidirectional TVS Diode, 17V Working, 28V Clamp, SOT-23-3 Product overview: SZMMBZ20VALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 17V, 28V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 17V, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ20VALT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298707-SZMMBZ20VALT3G - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298707-SZMMBZ20VALT3G
Circuit Protection - TVS - Diodes 1298707-SZMMBZ20VALT3G
Win Source Part Number: 1298707-SZMMBZ20VALT 3G Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17V Voltage - Breakdown (Min): 19V Voltage - Clamping (Max) @ Ipp: 28V Power - Peak Pulse: 40W Power Line Protection: No Current - Peak Pulse (10/1000µs): 1.4A Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 488-SZMMBZ20VALT3GTR ,488-SZMMBZ20VALT3GC T,488-SZMMBZ20VALT3G DKR,SZMMBZ20VALT3G Base Product Number: SZMMBZ20

Win Source Part Number: 1298707-SZMMBZ20VALT3G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Voltage - Breakdown (Min): 19V
Voltage - Clamping (Max) @ Ipp: 28V
Power - Peak Pulse: 40W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.4A
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-SZMMBZ20VALT3GTR,488-SZMMBZ20VALT3GCT,488-SZMMBZ20VALT3GDKR,SZMMBZ20VALT3G
Base Product Number: SZMMBZ20

Buy Now Datasheet
TVS Diodes - 488-SZMMBZ20VALT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - 488-SZMMBZ20VALT3GTR-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TVS Diodes - 488-SZMMBZ20VALT3GCT-ND - DigiKey
Thief River Falls, MN, United States
28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

28V Clamp 1.4A Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SZMMBZ20VALT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SZMMBZ20VALT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SZMMBZ20VALT3G
TVS DIODE 17VWM 28VC SOT23-3

TVS DIODE 17VWM 28VC SOT23-3

Supplier's Site
TVS Diodes SZMMBZ20VALT3G
TVS DIODE 17VWM 28VC SOT23-3

TVS DIODE 17VWM 28VC SOT23-3

Supplier's Site Datasheet
Zener Array, Dual, 0.225W, 20V, Sot-23; Zener Voltage Nom Onsemi - 76T7591 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array, Dual, 0.225W, 20V, Sot-23; Zener Voltage Nom Onsemi
76T7591
Zener Array, Dual, 0.225W, 20V, Sot-23; Zener Voltage Nom Onsemi 76T7591
ZENER ARRAY, DUAL, 0.225W, 20V, SOT-23; Zener Voltage Nom:20V; Diode Configuration:Dual Common Anode; Power Dissipation:225mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBZ A-Series RoHS Compliant: Yes

ZENER ARRAY, DUAL, 0.225W, 20V, SOT-23; Zener Voltage Nom:20V; Diode Configuration:Dual Common Anode; Power Dissipation:225mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBZ A-Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number 144-SZMMBZ20VALT3G 1298707-SZMMBZ20VALT3G 488-SZMMBZ20VALT3GDKR-ND SZMMBZ20VALT3G SZMMBZ20VALT3G 76T7591
Product Name Dual 17V 28V SOT-23 TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Zener Array, Dual, 0.225W, 20V, Sot-23; Zener Voltage Nom Onsemi
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23
Peak Pulse Power 40 watts 40 watts 40 watts 40 watts 40 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data