Win Source Part Number: 1279686-SZMMSZ30T1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 21 V
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: SZMMSZ30T1G,SZMMSZ30
Base Product Number: SZMMSZ30
500 mW; 5% Zener Diode Voltage Regulator 30 V
Zener Diode 30V 500mW ±5% Surface Mount SOD-123
Zener Diode 30V 500mW ±5% Surface Mount SOD-123
Zener Diode 30V 500mW ±5% Surface Mount SOD-123
ZENER DIODE, AUTO, 30V, 0.5W, SOD-123; Zener Voltage Vz Typ:30V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMMSZxxxT1G Series; RoHS Compliant: Yes
DIODE ZENER 30V 500MW SOD123
| Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279686-SZMMSZ30T1G | SZMMSZ30T1G | SZMMSZ30T1GOSDKR-ND | 13AC4039 | SZMMSZ30T1G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode, Auto, 30V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-123 | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 30 volts | 30 volts | 30 volts | ||
| ZZT | 80 ohms | 80 ohms | |||
| IR | 0.0500 mA | 50 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) |