TVS DIODE 3.3VWM 11.2VC 2X3DFN
11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
TVS DIODE 3.3VWM 11.2VC 2X3DFN
TVS DIODE 3.3VWM 11.2VC 2X3DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SZESD8351MUT5GCT-ND | SZESD8351MUT5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | 2-X3DFN (0.6x0.3) (0201) |
| VC | 11.2 volts | 11.2 volts |