onsemi Single Zener Diodes SZMM3Z6V2T1G

Description
Zener Diode 6.2V 300mW ±6% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 6.2V 300mW ±6% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZMM3Z6V2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z6V2T1GOSTR-ND
Single Zener Diodes SZMM3Z6V2T1GOSTR-ND
Zener Diode 6.2V 300mW ±6% Surface Mount SOD-323

Zener Diode 6.2V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - SZMM3Z6V2T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z6V2T1GOSCT-ND
Single Zener Diodes SZMM3Z6V2T1GOSCT-ND
Zener Diode 6.2V 300mW ±6% Surface Mount SOD-323

Zener Diode 6.2V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - SZMM3Z6V2T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMM3Z6V2T1GOSDKR-ND
Single Zener Diodes SZMM3Z6V2T1GOSDKR-ND
Zener Diode 6.2V 300mW ±6% Surface Mount SOD-323

Zener Diode 6.2V 300mW ±6% Surface Mount SOD-323

Buy Now Datasheet
Automotive 200mW 6.2 V Zener Diode - 287-SZMM3Z6V2T1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 200mW 6.2 V Zener Diode
287-SZMM3Z6V2T1G
Automotive 200mW 6.2 V Zener Diode 287-SZMM3Z6V2T1G
200mW 5% Zener, SOD323F 6.2 V (Automotive), SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z6V2T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 6.2 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 6.2 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z6V2T1G can be used for catalog matching and distributor lookup.

200mW 5% Zener, SOD323F 6.2 V (Automotive), SOD-323 2 LEAD, 3000-REEL Product overview: SZMM3Z6V2T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 200mW, 6.2 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 200mW, 6.2 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMM3Z6V2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SZMM3Z6V2T1G - 1077944-SZMM3Z6V2T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMM3Z6V2T1G
1077944-SZMM3Z6V2T1G
Diodes - Zener - Single - SZMM3Z6V2T1G 1077944-SZMM3Z6V2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1077944-SZMM3Z6V2T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Clock & Timing

Manufacturer: ON Semiconductor
Win Source Part Number: 1077944-SZMM3Z6V2T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Clock & Timing

Buy Now Datasheet
 - SZMM3Z6V2T1G - Rochester Electronics
Newburyport, MA, United States
200mW 5% Zener, SOD323 6.2 V (Automotive)

200mW 5% Zener, SOD323 6.2 V (Automotive)

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 6.2V, Sod-323; Zener Voltage Vz Typ Onsemi - 31AC1487 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 6.2V, Sod-323; Zener Voltage Vz Typ Onsemi
31AC1487
Zener Diode, Aec-Q101, 6.2V, Sod-323; Zener Voltage Vz Typ Onsemi 31AC1487
ZENER DIODE, AEC-Q101, 6.2V, SOD-323; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMM3ZxxxT1G Series; RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 6.2V, SOD-323; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:300mW; Diode Case Style:SOD-323; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:SZMM3ZxxxT1G Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - SZMM3Z6V2T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SZMM3Z6V2T1G
Single Zener Diodes SZMM3Z6V2T1G
DIODE ZENER 6.2V 300MW SOD323

DIODE ZENER 6.2V 300MW SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMM3Z6V2T1G
Zener Diodes SZMM3Z6V2T1G
Zener Diodes ZEN REG 0.2W 6.2

Zener Diodes ZEN REG 0.2W 6.2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMM3Z6V2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMM3Z6V2T1G
Discrete Semiconductor Products - Diodes - Zener SZMM3Z6V2T1G
DIODE ZENER 6.2V 300MW SOD323

DIODE ZENER 6.2V 300MW SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZMM3Z6V2T1GOSTR-ND 287-SZMM3Z6V2T1G 1077944-SZMM3Z6V2T1G SZMM3Z6V2T1G 31AC1487 SZMM3Z6V2T1G SZMM3Z6V2T1G SZMM3Z6V2T1G
Product Name Single Zener Diodes Automotive 200mW 6.2 V Zener Diode Diodes - Zener - Single - SZMM3Z6V2T1G Zener Diode, Aec-Q101, 6.2V, Sod-323; Zener Voltage Vz Typ Onsemi Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323 2 LEAD SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2 SOD-323; SOD-323
RoHS Compliant RoHS RoHS RoHS
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data