TVS DIODE 5VWM 18.6VC SOD523
TVS DIODE 5VWM 18.6VC SOD523
TVS DIODE 5VWM 18.6VC SOD523
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SZESD5Z5.0T5GDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 240 watts |
| VC | 18.6 volts |