onsemi Single Zener Diodes SZMMBZ5258BLT1G

Description
Zener Diode 36V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 36V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SZMMBZ5258BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5258BLT1GOSDKR-ND
Single Zener Diodes SZMMBZ5258BLT1GOSDKR-ND
Zener Diode 36V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 36V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5258BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5258BLT1GOSCT-ND
Single Zener Diodes SZMMBZ5258BLT1GOSCT-ND
Zener Diode 36V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 36V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - SZMMBZ5258BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SZMMBZ5258BLT1GOSTR-ND
Single Zener Diodes SZMMBZ5258BLT1GOSTR-ND
Zener Diode 36V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 36V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - SZMMBZ5258BLT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 36V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB

Zener Diode, 36V V(Z), 5%, 0.225W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Diodes - Zener - Single - SZMMBZ5258BLT1G - 801073-SZMMBZ5258BLT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SZMMBZ5258BLT1G
801073-SZMMBZ5258BLT1G
Diodes - Zener - Single - SZMMBZ5258BLT1G 801073-SZMMBZ5258BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 801073-SZMMBZ5258BLT 1G Packaging: Reel Mounting Style: SMD Tolerance: ±5% Power - Max: 225mW Voltage - Zener (Nom) (Vz): 36V Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 70 Ohms Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 27V Part Number Series: MMBZ5258B

Manufacturer: ON Semiconductor
Win Source Part Number: 801073-SZMMBZ5258BLT1G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 225mW
Voltage - Zener (Nom) (Vz): 36V
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 70 Ohms
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 27V
Part Number Series: MMBZ5258B

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
SZMMBZ5258BLT1G
Zener Diodes SZMMBZ5258BLT1G
Zener Diodes ZEN REG .225W 36V

Zener Diodes ZEN REG .225W 36V

Buy Now Datasheet
Zener Diode, 36V, 0.3W, Sot-23; Zener Voltage Nom Onsemi - 76T7645 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 36V, 0.3W, Sot-23; Zener Voltage Nom Onsemi
76T7645
Zener Diode, 36V, 0.3W, Sot-23; Zener Voltage Nom Onsemi 76T7645
ZENER DIODE, 36V, 0.3W, SOT-23; Zener Voltage Nom:36V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52 E-Series RoHS Compliant: Yes

ZENER DIODE, 36V, 0.3W, SOT-23; Zener Voltage Nom:36V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMBZ52 E-Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMBZ5258BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMBZ5258BLT1G
Discrete Semiconductor Products - Diodes - Zener SZMMBZ5258BLT1G
DIODE ZENER 36V 225MW SOT23-3

DIODE ZENER 36V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SZMMBZ5258BLT1GOSDKR-ND SZMMBZ5258BLT1G 801073-SZMMBZ5258BLT1G SZMMBZ5258BLT1G 76T7645 SZMMBZ5258BLT1G
Product Name Single Zener Diodes Diodes - Zener - Single - SZMMBZ5258BLT1G Zener Diodes Zener Diode, 36V, 0.3W, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23-CPR SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS
VZ 36 volts 36 volts
Unlock Full Specs
to access all available technical data