Win Source Part Number: 1298691-SZESD5Z12T5G
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 8,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V (Max)
Voltage - Breakdown (Min): 14.1V
Voltage - Clamping (Max) @ Ipp: 25V
Power - Peak Pulse: 240W
Power Line Protection: No
Capacitance @ Frequency: 55pF @ 1MHz
Current - Peak Pulse (10/1000µs): 9.6A (8/20µs)
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: SZESD5
TVS DIODE 12VWM 25VC SOD523
TVS DIODE 12VWM 25VC SOD523
25V Clamp 9.6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
ESD Protection Diode, SOD-523, 8000-REEL Product overview: SZESD5Z12T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD5Z12T5G can be used for catalog matching and distributor lookup.
TVS DIODE 12VWM 25VC SOD523
ESD DIODE, 12V, 0.5W, SOD-523; Clamping Voltage Vc Max:25V; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Voltage:12V; Power Dissipation Pd:500mW; Product Range:ESD5Z Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1298691-SZESD5Z12T5G | 488-SZESD5Z12T5GDKR-ND | 144-SZESD5Z12T5G | SZESD5Z12T5G | 73AC4960 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Esd Diode, 12V, 0.5W, Sod-523; Clamping Voltage Vc Max Onsemi |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | ||
| Peak Pulse Power | 240 watts | 240 watts | 240 watts | ||
| VC | 25 volts | 25 volts | 25 volts | ||
| VBR | 14.1 volts | 14.1 volts | 14.1 volts | ||
| CT | 55 pF |