Zener Diode 4.7V 500mW ±2% Surface Mount SOD-523
Zener Diode 4.7V 500mW ±2% Surface Mount SOD-523
Zener Diode 4.7V 500mW ±2% Surface Mount SOD-523
500 mW Tight Tolerance Zener Diode Voltage Regulator 4.7 V (Automotive)
ZENER DIODE, 4.7V, 0.5W, SOD-523; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxST1G Series RoHS Compliant: Yes
DIODE ZENER 4.7V 500MW SOD523
| DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMM5Z4V7ST5GOSTR-ND | SZMM5Z4V7ST5G | 76T7838 | SZMM5Z4V7ST5G | SZMM5Z4V7ST5G |
| Product Name | Single Zener Diodes | Zener Diode, 4.7V, 0.5W, Sod-523; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | SOD-523; SOD-523 2 LEAD | SOD-523; SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 |