Clamp Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
Clamp Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
Clamp Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
Transient Voltage Suppressors low cap ESD protection in SOD-882, 8000-REEL Product overview: SZESD7451N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7451N2T5G can be used for catalog matching and distributor lookup.
Win Source Part Number: 959360-SZESD7451N2T5
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, RF Antenna
Standard Package: 8,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.3V (Max)
Voltage - Breakdown (Min): 6V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.25pF @ 1MHz
Package / Case: 2-XDFN
Supplier Device Package: 2-XDFN (1x0.6) (SOD-882)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): PESD3V3L2UM,315; ESD7451N2T5G; ESDR0502BT1G; ESD7951ST5G; PESD5V0S1BL,315; PESD5V0V1BL,315;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZESD7451N2T5GOSTR,2
Base Product Number: SZESD7451
TVS DIODE 3.3VWM 2XDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZESD7451N2T5GOSCT-ND | 144-SZESD7451N2T5G | 959360-SZESD7451N2T5G | SZESD7451N2T5G | SZESD7451N2T5G |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | 2-XDFN | Cut Tape | 2-XDFN | 2-XDFN (1x0.6) (SOD-882) | 2-XDFN |
| VBR | 6 volts | 6 volts | 6 volts | 6 volts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |