Low Capacitance ESD Protection Diode for High Speed Data Lines, Short-to-Battery Capable, Automotive, 3000-REEL Product overview: SZESD7102BT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7102BT1G can be used for catalog matching and distributor lookup.
30V (Typ) Clamp 16A Ipp Tvs Diode Surface Mount SC-75, SOT-416
Win Source Part Number: 1298698-SZESD7102BT1
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 16.5V
Voltage - Clamping (Max) @ Ipp: 30V (Typ)
Power Line Protection: No
Capacitance @ Frequency: 0.3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 16A
Package / Case: SC-75, SOT-416
Supplier Device Package: SC-75, SOT-416
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: SZESD7102BT1GOSCT,22
Base Product Number: SZESD7102
Product Status: Obsolete
TVS DIODE 5VWM 30VC SC75 SOT416
TVS DIODE 5VWM 30VC SC75 SOT416
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SZESD7102BT1G | SZESD7102BT1GOSTR-ND | 1298698-SZESD7102BT1G | SZESD7102BT1G | SZESD7102BT1G |
| Product Name | Automotive TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Package | SOT416; SC-75, SOT-416 | SOT416; SC-75, SOT-416 | SOT416; SC-75, SOT-416 | SOT416; SC-75, SOT-416 | |
| VC | 30 volts | 30 volts | 30 volts | 30 volts |