Win Source Part Number: 1008931-SZESD7361HT1
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 16.5V
Voltage - Clamping (Max) @ Ipp: 34V
Power Line Protection: No
Capacitance @ Frequency: 0.55pF @ 1MHz
Current - Peak Pulse (10/1000µs): 16A (100ns)
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSSZESD7361HT1G,
Base Product Number: SZESD7361
16V (Vz min) Low Capacitance ESD Protection Diode for High Speed Data Line 16V Uni-Directional TVS in SOD-323 AECQ101, 3000-REEL Product overview: SZESD7361HT1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7361HT1G can be used for catalog matching and distributor lookup.
34V Clamp 16A (100ns) Ipp Tvs Diode Surface Mount SOD-323
TVS DIODE 5VWM 34VC SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1008931-SZESD7361HT1G | 144-SZESD7361HT1G | SZESD7361HT1G-ND | SZESD7361HT1G |
| Product Name | Circuit Protection - TVS - Diodes | Automotive 16V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 | |
| VC | 34 volts | 34 volts | 34 volts | |
| VBR | 16.5 volts | 16.5 volts | 16.5 volts | |
| CT | 0.5500 pF |