Manufacturer: ON Semiconductor
Win Source Part Number: 898761-SZESD5B5.0ST1
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: - Clamp - Ipp Tvs Diode Surface Mount SOD-523
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZESD5
Categories: Circuit Protection
Case / Package: SOD-523
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SZESD5B5.0ST1GOSCT, SZESD5B5.0ST1GOSTR, SZESD5B5.0ST1GOSDKR,
ESD Protection Diode, Bidirectional, 3000-REEL Product overview: SZESD5B5.0ST1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD5B5.0ST1G can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount SOD-523
Clamp Ipp Tvs Diode Surface Mount SOD-523
Clamp Ipp Tvs Diode Surface Mount SOD-523
TVS DIODE 5VWM SOD523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 898761-SZESD5B5.0ST1G | 144-SZESD5B5.0ST1G | SZESD5B5.0ST1GOSDKR-ND | SZESD5B5.0ST1G | SZESD5B5.0ST1G |
| Product Name | TVS - TVS - Diodes - SZESD5B5.0ST1G | TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single | Single |