Zener Diode 5.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode 5.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode 5.6V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 803048-SZMMBZ5232BLT
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 225mW
Voltage - Zener (Nom) (Vz): 5.6V
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 11 Ohms
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 3V
Part Number Series: MMBZ5232B
DIODE ZENER 5.6V 225MW SOT23-3
DIODE ZENER 5.6V 225MW SOT23-3
ZENER DIODE, AEC-Q101, 5.6V, SOT-23; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:SZMMBZ52xxBLT1
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMBZ5232BLT1GOSDKR-ND | 803048-SZMMBZ5232BLT1G | SZMMBZ5232BLT1G | SZMMBZ5232BLT1G | 13AC4030 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - SZMMBZ5232BLT1G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 5.6V, Sot-23; Zener Voltage Vz Typ Onsemi |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) |
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts | |
| ZZT | 11 ohms | 11 ohms | 11 ohms | ||
| IR | 0.0050 mA | 0.0050 mA | 5 mA | ||
| Package | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 |