46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
46V Clamp 870mA Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Dual Common Anode TVS Diode, 26V Working, SOT-23-3 Product overview: SZMMBZ33VALT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 26V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 26V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZMMBZ33VALT3G can be used for catalog matching and distributor lookup.
ZENER ARRAY, DUAL, 0.225W, 33V, SOT-23; Zener Voltage Nom:33V; Diode Configuration:Dual Common Anode; Power Dissipation:225mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:MMBZ A-Series RoHS Compliant: Yes
TVS DIODE 26VWM 46VC SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZMMBZ33VALT3GOSDKR-ND | 144-SZMMBZ33VALT3G | 76T7599 | SZMMBZ33VALT3G |
| Product Name | TVS Diodes | Dual 26V SOT-23 TVS Protection Diode | Zener Array, Dual, 0.225W, 33V, Sot-23; Zener Voltage Nom Onsemi | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT23; SOT-23 | SOT23; SOT-23-3 (TO-236) |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | |
| VC | 46 volts | 46 volts | ||
| VBR | 31.35 volts | 31.35 volts |