Manufacturer: ON Semiconductor
Win Source Part Number: 1077963-SZMM5Z20VT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Zener Diode 20V 500mW ±6% Surface Mount SOD-523
Zener Diode 20V 500mW ±6% Surface Mount SOD-523
Zener Diode 20V 500mW ±6% Surface Mount SOD-523
Zener Diodes ZENER DIODE SOD523
DIODE ZENER 20V 500MW SOD523
ZENER DIODE, 20V, 0.5W, SOD-523; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes
DIODE ZENER 20V 500MW SOD523
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1077963-SZMM5Z20VT1G | SZMM5Z20VT1GOSDKR-ND | SZMM5Z20VT1G | SZMM5Z20VT1G | 76T7831 | SZMM5Z20VT1G |
| Product Name | Diodes - Zener - Single - SZMM5Z20VT1G | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diode, 20V, 0.5W, Sod-523; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-523; SOD-523 | SOD-523; SOD-523-2 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 | |
| VZ | 20 volts | 20 volts | 20 volts | |||
| ZZT | 55 ohms | 55 ohms | 55 ohms | |||
| PD | 200 milliwatts | 500 milliwatts |