The SZMM5Z33VT5G is a Zener diode from the MM5ZxxxT1G series, designed for voltage regulation applications. It features a nominal Zener voltage of 33 V and a maximum power rating of 500 mW. The diode is housed in a compact SOD-523 surface mount package, measuring 1.20 mm x 0.80 mm, making it suitable for space-constrained designs such as cellular phones and high-density PC boards. This device has a standard tolerance of ±6.06% and a maximum reverse leakage current of 50 nA at 23.2 V. It exhibits a maximum Zener impedance of 80 Ohms, ensuring stable performance under varying conditions. The operating temperature range is broad, from -65 °C to +150 °C, allowing for use in diverse environments. Additionally, the diode is AEC-Q101 qualified, making it suitable for automotive applications, and is compliant with RoHS standards. The SZMM5Z33VT5G is packaged in tape and reel format, with a standard shipping quantity of 8,000 units, facilitating automated assembly processes.
Win Source Part Number: 1279624-SZMM5Z33VT5G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 8,000
Mounting: SMD (SMT)
Tolerance: ±6.06%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 23.2 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZMM5
DIODE ZENER 33V 500MW SOD523
DIODE ZENER 33V 500MW SOD523
Zener Diode 33V 500mW ±6.06% Surface Mount SOD-523
ZENER DIODE, 33V, 0.5W, SOD-523; Zener Voltage Nom:33V; Power Dissipation:500mW; Diode Case Style:SOD-523; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMM5ZxxxT1G Series RoHS Compliant: Yes
DIODE ZENER 33V 500MW SOD523
Zener Diodes SOD-523 EUT SNGL PB FREE
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1279624-SZMM5Z33VT5G | 488-SZMM5Z33VT5GCT-ND | 73AC4985 | SZMM5Z33VT5G | SZMM5Z33VT5G |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode, 33V, 0.5W, Sod-523; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523-2 | |
| VZ | 33 volts | 33 volts | |||
| ZZT | 80 ohms | 80 ohms | |||
| IR | 0.0500 mA | 50 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) |