Win Source Part Number: 1298703-SZESD7104MUT
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.5V
Voltage - Clamping (Max) @ Ipp: 10V
Power Line Protection: No
Capacitance @ Frequency: 0.3pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A (8/20µs)
Package / Case: 10-UFDFN
Supplier Device Package: 10-UDFN (2.5x1)
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ,488-SZESD7104MUTAGD
Base Product Number: SZESD7104
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
10V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 10-UDFN (2.5x1)
4ch Low Capacitance ESD Protection for High Speed Data Lines AEC-Q101.revD Automotive Qualified, 3000-REEL Product overview: SZESD7104MUTAG from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7104MUTAG can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 10VC 10UDFN
TVS DIODE 5VWM 10VC 10UDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298703-SZESD7104MUTAG | 488-SZESD7104MUTAGTR-ND | 144-SZESD7104MUTAG | SZESD7104MUTAG | SZESD7104MUTAG |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Automotive TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | 10-UFDFN | 10-UFDFN | 10-UDFN (2.5x1) | 10-UFDFN | |
| VC | 10 volts | 10 volts | 10 volts | 10 volts | |
| VBR | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | |
| CT | 0.3000 pF |