onsemi Single Zener Diodes SZMMSZ2V7ET1G

Description
DIODE ZENER 2.7V 500MW SOD123
Request a Quote Datasheet
Description
DIODE ZENER 2.7V 500MW SOD123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-SZMMSZ2V7ET1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ2V7ET1GCT-ND
Single Zener Diodes 488-SZMMSZ2V7ET1GCT-ND
DIODE ZENER 2.7V 500MW SOD123

DIODE ZENER 2.7V 500MW SOD123

Buy Now Datasheet
Single Zener Diodes - 488-SZMMSZ2V7ET1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ2V7ET1GDKR-ND
Single Zener Diodes 488-SZMMSZ2V7ET1GDKR-ND
DIODE ZENER 2.7V 500MW SOD123

DIODE ZENER 2.7V 500MW SOD123

Buy Now Datasheet
Single Zener Diodes - 488-SZMMSZ2V7ET1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-SZMMSZ2V7ET1GTR-ND
Single Zener Diodes 488-SZMMSZ2V7ET1GTR-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1279637-SZMMSZ2V7ET1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1279637-SZMMSZ2V7ET1G
Discrete Semiconductor Products - Diodes - Zener - Single 1279637-SZMMSZ2V7ET1G
Win Source Part Number: 1279637-SZMMSZ2V7ET1 G Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 20 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.7 V Impedance (Max) (Zzt): 100 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: 2832-SZMMSZ2V7ET1G-4 88,2832-SZMMSZ2V7ET1 GTR Base Product Number: SZMMSZ2

Win Source Part Number: 1279637-SZMMSZ2V7ET1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 20 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.7 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: 2832-SZMMSZ2V7ET1G-488,2832-SZMMSZ2V7ET1GTR
Base Product Number: SZMMSZ2

Buy Now Datasheet
Singapore, Singapore
225 W 2.7 V Zener Diode
287-SZMMSZ2V7ET1G
225 W 2.7 V Zener Diode 287-SZMMSZ2V7ET1G
225 W Energy Rated Zener 2.7 V SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ2V7ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W, 2.7 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225 W, 2.7 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ2V7ET1G can be used for catalog matching and distributor lookup.

225 W Energy Rated Zener 2.7 V SOD-123, SOD-123 2 LEAD, 3000-REEL Product overview: SZMMSZ2V7ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 225 W, 2.7 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 225 W, 2.7 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SZMMSZ2V7ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SZMMSZ2V7ET1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 2.7V V(Z), 5%, 0.5W, Silicon, Unidirectional

Zener Diode, 2.7V V(Z), 5%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
SZMMSZ2V7ET1G
Zener Diodes SZMMSZ2V7ET1G
Zener Diodes ZENER REGULATOR

Zener Diodes ZENER REGULATOR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - SZMMSZ2V7ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SZMMSZ2V7ET1G
Discrete Semiconductor Products - Diodes - Zener SZMMSZ2V7ET1G
DIODE ZENER 2.7V 500MW SOD123

DIODE ZENER 2.7V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-SZMMSZ2V7ET1GCT-ND 1279637-SZMMSZ2V7ET1G 287-SZMMSZ2V7ET1G SZMMSZ2V7ET1G SZMMSZ2V7ET1G SZMMSZ2V7ET1G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 225 W 2.7 V Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SOD-123 Tape and Reel SOD-123; SOD-123-CPR SOD-123; SOD-123
VZ 2.7 volts 2.7 volts 2.7 volts
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data