Manufacturer: ON Semiconductor
Win Source Part Number: 898803-SZMMBZ5248BLT
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 18 V 225 mW ±5% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: SZMMBZ5248
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: SZMMBZ5248BLT1GOSCT,
Zener Diode 18V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode 18V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diode 18V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Zener Diodes ZEN REG .225W 18V
DIODE ZENER 18V 225MW SOT23-3
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 898803-SZMMBZ5248BLT1G | SZMMBZ5248BLT1GOSTR-ND | SZMMBZ5248BLT1G | SZMMBZ5248BLT1G |
| Product Name | Diodes - Zener - Single - SZMMBZ5248BLT1G | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOT23; SOT-23-3 (TO-236) | SOT-23-3 | SOT23; SOT-23-3 (TO-236) | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active |