225 mW; 5% Zener Diode Voltage Regulator
DIODE ZENER 8.7V 225MW SOT23-3
DIODE ZENER 8.7V 225MW SOT23-3
Zener Diode 8.7V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
Win Source Part Number: 1279585-SZMMBZ5238BL
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 6.5 V
Voltage - Zener (Nom) (Vz): 8.7 V
Impedance (Max) (Zzt): 8 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: SZMMBZ5238
Zener Diodes ZEN REG .225W 8.7V
DIODE ZENER 8.7V 225MW SOT23-3
ZENER DIODE, 8.7V, 0.225W, SOT-23; Zener Voltage Nom:8.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:SZMMBZ52xxBLT1
| Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | SZMMBZ5238BLT1G | 488-SZMMBZ5238BLT1GCT-ND | 1279585-SZMMBZ5238BLT1G | SZMMBZ5238BLT1G | SZMMBZ5238BLT1G | 76T7623 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 8.7V, 0.225W, Sot-23; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Active | Active | ||||
| Package | SOT23; SOT-23 (TO-236) 3 LEAD | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| VZ | 8.7 volts | 8.7 volts |