Manufacturer: ON Semiconductor
Win Source Part Number: 1104720-SZMM5Z5V6T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Zener Diode 5.6V 500mW ±7% Surface Mount SOD-523
Zener Diode 5.6V 500mW ±7% Surface Mount SOD-523
Zener Diode 5.6V 500mW ±7% Surface Mount SOD-523
DIODE ZENER 5.6V 500MW SOD523
DIODE ZENER 5.6V 500MW SOD523
ZENER DIODE SOD523 / REEL
Zener Diodes ZENER DIODE SOD523
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1104720-SZMM5Z5V6T1G | SZMM5Z5V6T1GOSDKR-ND | SZMM5Z5V6T1G | SZMM5Z5V6T1G | 76T7841 | SZMM5Z5V6T1G |
| Product Name | Diodes - Zener - Single - SZMM5Z5V6T1G | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode Sod523 / Reel Onsemi | Zener Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523-2 | ||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | |||
| ZZT | 40 ohms | 40 ohms | 40 ohms |