Trans Voltage Suppressor Diode, 5.3V V(RWM), Bidirectional, 1 Element, Silicon
TVS DIODE 5.3VWM 15VC 2X2DFN
Micro−Packaged Diodes for ESD Protection AEC-Q101.revD Qualified, 8000-REEL Product overview: SZESD7571N2T5G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SZESD7571N2T5G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356657-SZESD7571N2T
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Fake Threat In the Open Market: 40 pct.
MSL Level: Vendor Undefined
Mfr: onsemi
Series: *
Package: Bulk
Product Status: Active
HTSUS: 0000.00.0000
REACH Status: REACH Unaffected
BI-DIRECTIONAL, 7V ESD PROTECTIO
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SZESD7571N2T5G | 488-SZESD7571N2T5GTR-ND | 144-SZESD7571N2T5G | 1356657-SZESD7571N2T5G | SZESD7571N2T5G |
| Product Name | TVS Diodes | Automotive TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | ||||
| Configuration | Single | Single | |||
| Package | 2-XDFN |