STMicroelectronics, Inc. TRIACs ACST610-8GTR

Description
TRIAC Logic - Sensitive Gate 800V 6A Surface Mount D2PAK
Request a Quote Datasheet
Description
TRIAC Logic - Sensitive Gate 800V 6A Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 497-10417-2-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 6A Surface Mount D2PAK

TRIAC Logic - Sensitive Gate 800V 6A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-10417-6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 6A Surface Mount D2PAK

TRIAC Logic - Sensitive Gate 800V 6A Surface Mount D2PAK

Buy Now Datasheet
TRIACs - 497-10417-1-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 800V 6A Surface Mount D2PAK

TRIAC Logic - Sensitive Gate 800V 6A Surface Mount D2PAK

Buy Now Datasheet
Triacs - ACST610-8GTR - 076808-ACST610-8GTR - Win Source Electronics
Laguna Hills, CA, United States
Triacs - ACST610-8GTR
076808-ACST610-8GTR
Triacs - ACST610-8GTR 076808-ACST610-8GTR
Manufacturer: STMicroelectronics Win Source Part Number: 076808-ACST610-8GTR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1V Current - Gate Trigger (Igt) (Max): 10mA Current - On State (It (RMS)) (Max): 6A Current - Non Rep. Surge 50, 60Hz (Itsm): 45A, 47A Triac Type: Logic - Sensitive Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: D2PAK Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 076808-ACST610-8GTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1V
Current - Gate Trigger (Igt) (Max): 10mA
Current - On State (It (RMS)) (Max): 6A
Current - Non Rep. Surge 50, 60Hz (Itsm): 45A, 47A
Triac Type: Logic - Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 800V 47A Triac
300-ACST610-8GTR
SMD 800V 47A Triac 300-ACST610-8GTR
TRIAC 800V 47A D2PAK Surface Mount Product overview: ACST610-8GTR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 47A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 47A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST610-8GTR can be used for catalog matching and distributor lookup.

TRIAC 800V 47A D2PAK Surface Mount Product overview: ACST610-8GTR from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800V, 47A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, SMD, 800V, 47A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-ACST610-8GTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIAC SENS GATE 800V 6A D2PAK

TRIAC SENS GATE 800V 6A D2PAK

Supplier's Site Datasheet
TRIAC SENS GATE 800V 6A D2PAK - 761-ACST610-8GTR - Utmel Electronic Limited
Hong Kong, China
TRIAC SENS GATE 800V 6A D2PAK
761-ACST610-8GTR
TRIAC SENS GATE 800V 6A D2PAK 761-ACST610-8GTR
TRIAC SENS GATE 800V 6A D2PAK

TRIAC SENS GATE 800V 6A D2PAK

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - ACST610-8GTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
ACST610-8GTR
Discrete Semiconductor Products - Thyristors - TRIACs ACST610-8GTR
TRIAC SENS GATE 800V 6A D2PAK

TRIAC SENS GATE 800V 6A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
Triacs AC POWER SWITCH 6 AMP LOAD <10 mA

Triacs AC POWER SWITCH 6 AMP LOAD <10 mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Triacs Triacs Triacs Triacs Triacs Thyristors
Product Number 497-10417-2-ND 076808-ACST610-8GTR 300-ACST610-8GTR ACST610-8GTR 761-ACST610-8GTR ACST610-8GTR ACST610-8GTR
Product Name TRIACs Triacs - ACST610-8GTR SMD 800V 47A Triac TRIACs TRIAC SENS GATE 800V 6A D2PAK Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 800 volts 800 volts 800 volts
ITSM 6 amps
IGT 10 mA 10 mA 10 mA
Unlock Full Specs
to access all available technical data