STMicroelectronics, Inc. TRIACs BTA08-600CRG

Description
Thyristor Triac 8A 600V TO-220AB Insul.
Request a Quote Datasheet
Description
Thyristor Triac 8A 600V TO-220AB Insul.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 7142568P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7142568P
TRIACs 7142568P
Thyristor Triac 8A 600V TO-220AB Insul.

Thyristor Triac 8A 600V TO-220AB Insul.

Supplier's Site
TRIACs - 7142568 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7142568
TRIACs 7142568
Thyristor Triac 8A 600V TO-220AB Insul.

Thyristor Triac 8A 600V TO-220AB Insul.

Supplier's Site
TRIACs - 1459207 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1459207
TRIACs 1459207
Thyristor Triac 8A 600V TO-220AB Insul.

Thyristor Triac 8A 600V TO-220AB Insul.

Supplier's Site
Triacs - BTA08-600CRG - 038435-BTA08-600CRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA08-600CRG
038435-BTA08-600CRG
Triacs - BTA08-600CRG 038435-BTA08-600CRG
Manufacturer: STMicroelectronics Win Source Part Number: 038435-BTA08-600CRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 25mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 25mA Current - On State (It (RMS)) (Max): 8A Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: TO-220AB Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038435-BTA08-600CRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 25mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 25mA
Current - On State (It (RMS)) (Max): 8A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: TO-220AB
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-6664-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 8A Through Hole TO-220

TRIAC Standard 600V 8A Through Hole TO-220

Buy Now Datasheet
Triac, 600V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 89K1224 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
89K1224
Triac, 600V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 89K1224
TRIAC, 600V, 8A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:80A; Holding Current Max:25mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 600V, 8A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:80A; Holding Current Max:25mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA08-600CRG
Triode/MOS Tube/Transistor >> TRIACs BTA08-600CRG
25mA 25mA 600V TO-220 TRIACs ROHS

25mA 25mA 600V TO-220 TRIACs ROHS

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 16461843 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
16461843
Thyristor/SCR/Triac/Diac/Alternistor 16461843
4 QUADRANT LOGIC LEVEL TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

4 QUADRANT LOGIC LEVEL TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TRIAC 600V 8A TO220AB

TRIAC 600V 8A TO220AB

Supplier's Site Datasheet
TRIAC 600V 8A TO220AB - 761-BTA08-600CRG - Utmel Electronic Limited
Hong Kong, China
TRIAC 600V 8A TO220AB
761-BTA08-600CRG
TRIAC 600V 8A TO220AB 761-BTA08-600CRG
TRIAC 600V 8A TO220AB

TRIAC 600V 8A TO220AB

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA08-600CRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA08-600CRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA08-600CRG
TRIAC 600V 8A TO220

TRIAC 600V 8A TO220

Supplier's Site
TRIAC; TO-220AB; 8A IT(AV); 600V; 1 MA @ 125C IDRM; 8A ON-STATE (AVG. MAX.); 8A - 70013670 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIAC; TO-220AB; 8A IT(AV); 600V; 1 MA @ 125C IDRM; 8A ON-STATE (AVG. MAX.); 8A
70013670
TRIAC; TO-220AB; 8A IT(AV); 600V; 1 MA @ 125C IDRM; 8A ON-STATE (AVG. MAX.); 8A 70013670
TRIAC; TO-220AB; 8A IT(AV); 600V; 1 MA @ 125C IDRM; 8A ON-STATE (AVG. MAX.); 8A

TRIAC; TO-220AB; 8A IT(AV); 600V; 1 MA @ 125C IDRM; 8A ON-STATE (AVG. MAX.); 8A

Supplier's Site
Sheung Wan, Hong Kong
Triacs 8 Amp 600 Volt

Triacs 8 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Radwell International ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Triacs Triacs Triacs Triacs Thyristors
Product Number 7142568P 7142568 038435-BTA08-600CRG 497-6664-5-ND 89K1224 BTA08-600CRG 16461843 BTA08-600CRG 761-BTA08-600CRG BTA08-600CRG 70013670 BTA08-600CRG
Product Name TRIACs TRIACs Triacs - BTA08-600CRG TRIACs Triac, 600V, 8A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics Triode/MOS Tube/Transistor >> TRIACs Thyristor/SCR/Triac/Diac/Alternistor TRIACs TRIAC 600V 8A TO220AB Discrete Semiconductor Products - Thyristors - TRIACs TRIAC; TO-220AB; 8A IT(AV); 600V; 1 MA @ 125C IDRM; 8A ON-STATE (AVG. MAX.); 8A Triacs
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Package Type TO-220; TO-220AB TO-220; To-220ab TO-220AB TO-220; TO-220-3 TO-220; TO-220AB TO-220 TO-220-3 TO-220-3 TO-220-3 TO-220
Pin Count 3 3 3 3
VDRM 600 volts 600 volts 600 volts 600 volts
ITSM 8 amps
Unlock Full Specs
to access all available technical data