STMicroelectronics, Inc. 800V 168A Triac BTA16-800BWRG

Description
TRIAC 800V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA16-800BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-800BWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 800V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA16-800BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-800BWRG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 168A Triac
300-BTA16-800BWRG
800V 168A Triac 300-BTA16-800BWRG
TRIAC 800V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA16-800BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-800BWRG can be used for catalog matching and distributor lookup.

TRIAC 800V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube Product overview: BTA16-800BWRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 168A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 168A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-800BWRG can be used for catalog matching and distributor lookup.

Supplier's Site
TRIACs - 7140506 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7140506
TRIACs 7140506
Triac, 800V, 168A, TO220AB

Triac, 800V, 168A, TO220AB

Supplier's Site
TRIACs - 7140506P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7140506P
TRIACs 7140506P
Triac, 800V, 168A, TO220AB

Triac, 800V, 168A, TO220AB

Supplier's Site
TRIACs - 1686785 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1686785
TRIACs 1686785
Triac, 800V, 168A, TO220AB

Triac, 800V, 168A, TO220AB

Supplier's Site
Triacs - BTA16-800BWRG - 091905-BTA16-800BWRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA16-800BWRG
091905-BTA16-800BWRG
Triacs - BTA16-800BWRG 091905-BTA16-800BWRG
Manufacturer: STMicroelectronics Win Source Part Number: 091905-BTA16-800BWRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Alternistor - Snubberless Family Name: BTA16-800BW Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Alternative Parts (Cross-Reference): CTA16-800BW; CTA16-800BWPT; Introduction Date: December 06, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 091905-BTA16-800BWRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Alternistor - Snubberless
Family Name: BTA16-800BW
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Alternative Parts (Cross-Reference): CTA16-800BW; CTA16-800BWPT;
Introduction Date: December 06, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - 497-6668-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 16A Through Hole TO-220

TRIAC Alternistor - Snubberless 800V 16A Through Hole TO-220

Buy Now Datasheet
TRIAC ALTERNISTOR 800V TO220AB

TRIAC ALTERNISTOR 800V TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 16 Amp 800 Volt

Triacs 16 Amp 800 Volt

Buy Now Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 24678594 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
24678594
Thyristor/SCR/Triac/Diac/Alternistor 24678594
TRIAC THYRISTOR, REPETITVE OFF STATE VOLTAGE: 800V, GATE TRIGGER: 50MA, ON STATE RMS: 16A, NON REPETITVE SURGE CURRENT: 160A, HOLDING CURRENT: 50MA, GATE TRIGGER VOTLAGE: 1.3V, ROHS COMPLIANT, MAX OPERATING TEMP: 125°C. FREE 2 YEAR RADWELL WARRANTY

TRIAC THYRISTOR, REPETITVE OFF STATE VOLTAGE: 800V, GATE TRIGGER: 50MA, ON STATE RMS: 16A, NON REPETITVE SURGE CURRENT: 160A, HOLDING CURRENT: 50MA, GATE TRIGGER VOTLAGE: 1.3V, ROHS COMPLIANT, MAX OPERATING TEMP: 125°C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Triac, 800 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.3 V Rohs Compliant Stmicroelectronics - 24M0813 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.3 V Rohs Compliant Stmicroelectronics
24M0813
Triac, 800 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.3 V Rohs Compliant Stmicroelectronics 24M0813
Triac, 800 V, 50 mA, 16 A, 160 A, 50 mA, 1.3 V RoHS Compliant: Yes

Triac, 800 V, 50 mA, 16 A, 160 A, 50 mA, 1.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BTA16-800BWRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA16-800BWRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA16-800BWRG
TRIAC ALTERNISTOR 800V 16A TO220

TRIAC ALTERNISTOR 800V 16A TO220

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> TRIACs
BTA16-800BWRG
Triode/MOS Tube/Transistor >> TRIACs BTA16-800BWRG
50mA 50mA 800V 1个双向可控硅 TO-220 TRIACs ROHS

50mA 50mA 800V 1个双向可控硅 TO-220 TRIACs ROHS

Supplier's Site Datasheet
BTA16 Series 800 Vdrm 16 A Flange Mount Snubberless Triac Thyristor - TO-220AB - 761-BTA16-800BWRG - Utmel Electronic Limited
Hong Kong, China
BTA16 Series 800 Vdrm 16 A Flange Mount Snubberless Triac Thyristor - TO-220AB
761-BTA16-800BWRG
BTA16 Series 800 Vdrm 16 A Flange Mount Snubberless Triac Thyristor - TO-220AB 761-BTA16-800BWRG
BTA16 Series 800 Vdrm 16 A Flange Mount Snubberless Triac Thyristor - TO-220AB

BTA16 Series 800 Vdrm 16 A Flange Mount Snubberless Triac Thyristor - TO-220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Triacs Triacs Triacs Triacs Thyristors Triacs Thyristors Triacs Triacs Triacs Triacs Triacs
Product Number 300-BTA16-800BWRG 7140506 7140506P 091905-BTA16-800BWRG 497-6668-5-ND BTA16-800BWRG BTA16-800BWRG 24678594 24M0813 BTA16-800BWRG BTA16-800BWRG 761-BTA16-800BWRG
Product Name 800V 168A Triac TRIACs TRIACs Triacs - BTA16-800BWRG TRIACs TRIACs Triacs Thyristor/SCR/Triac/Diac/Alternistor Triac, 800 V, 50 Ma, 16 A, 160 A, 50 Ma, 1.3 V Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Thyristors - TRIACs Triode/MOS Tube/Transistor >> TRIACs BTA16 Series 800 Vdrm 16 A Flange Mount Snubberless Triac Thyristor - TO-220AB
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Package Type TO-220AB TO-220; To-220ab TO-220; TO-220 TO-220AB TO-220; TO-220-3 TO-220-3 TO-220-3 TO-220 TO-220-3
VRRM 800 volts 800 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pin Count 3 3 3
Unlock Full Specs
to access all available technical data