Littelfuse, Inc. Low Power TRIAC up to 1200V MAC15-10G

Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 800 V All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Three Modes (MAC15 Series) or Four Modes (MAC15 A Series) Device Marking: Logo, Device Type, e.g., MAC15 A6, Date Code Lead-Free Package Available
Request a Quote Datasheet
Description
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 800 V All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Three Modes (MAC15 Series) or Four Modes (MAC15 A Series) Device Marking: Logo, Device Type, e.g., MAC15 A6, Date Code Lead-Free Package Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - MAC15-10G - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
MAC15-10G
Low Power TRIAC up to 1200V MAC15-10G
This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 800 V All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Three Modes (MAC15 Series) or Four Modes (MAC15 A Series) Device Marking: Logo, Device Type, e.g., MAC15 A6, Date Code Lead-Free Package Available

This triac is designed primarily for full-wave ac control applications, such as light dimmers, motor controls, heating controls and power supplies; or wherever full-wave silicon gate controlled solid-state devices are needed. Triac type thyristors switch from a blocking to a conducting state for either polarity of applied anode voltage with positive or negative gate triggering. Blocking Voltage to 800 V All Diffused and Glass Passivated Junctions for Greater Parameter Uniformity and Stability Small, Rugged, Thermowatt Construction for Low Thermal Resistance, High Heat Dissipation and Durability Gate Triggering Guaranteed in Three Modes (MAC15 Series) or Four Modes (MAC15 A Series) Device Marking: Logo, Device Type, e.g., MAC15 A6, Date Code Lead-Free Package Available

Supplier's Site Datasheet
Triacs - MAC15-10G - 073218-MAC15-10G - Win Source Electronics
Laguna Hills, CA, United States
Triacs - MAC15-10G
073218-MAC15-10G
Triacs - MAC15-10G 073218-MAC15-10G
Manufacturer: Littelfuse Inc. Win Source Part Number: 073218-MAC15-10G Packaging: Bulk Mounting Style: Through Hole Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 150A at 60Hz Triac Type: Standard Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 15A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 40mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 500 Family Part Number: MAC15 Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 073218-MAC15-10G
Packaging: Bulk
Mounting Style: Through Hole
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 150A at 60Hz
Triac Type: Standard
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 15A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 40mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Family Part Number: MAC15
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now Datasheet
TRIACs - MAC15-10G-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 15A Through Hole TO-220AB

TRIAC Standard 800V 15A Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - MAC15-10G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
MAC15-10G
Discrete Semiconductor Products - Thyristors - TRIACs MAC15-10G
TRIAC 800V 15A TO220AB

TRIAC 800V 15A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs THY 15A 800V TRIAC

Triacs THY 15A 800V TRIAC

Buy Now Datasheet
TRIAC 800V 15A TO220AB - 461-MAC15-10G - Utmel Electronic Limited
Hong Kong, China
TRIAC 800V 15A TO220AB
461-MAC15-10G
TRIAC 800V 15A TO220AB 461-MAC15-10G
TRIAC 800V 15A TO220AB

TRIAC 800V 15A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Triacs Triacs Thyristors Triacs Thyristors Triacs
Product Number MAC15-10G 073218-MAC15-10G MAC15-10G-ND MAC15-10G MAC15-10G 461-MAC15-10G
Product Name Low Power TRIAC up to 1200V Triacs - MAC15-10G TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs TRIAC 800V 15A TO220AB
VDRM 800 volts 800 volts 800 volts 800 volts
IGT 50 mA 50 mA 50 mA 50 mA
IT(RMS) 15 amps 15 amps
Package Type TO-220-3 TO-220; TO-220-3 TO-220-3 TO-220-3
ITSM 15 amps 15 amps
Unlock Full Specs
to access all available technical data