STMicroelectronics, Inc. Triacs - BTA16-700BRG BTA16-700BRG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 012184-BTA16-700BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 700V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 012184-BTA16-700BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 700V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - BTA16-700BRG - 012184-BTA16-700BRG - Win Source Electronics
Laguna Hills, CA, United States
Triacs - BTA16-700BRG
012184-BTA16-700BRG
Triacs - BTA16-700BRG 012184-BTA16-700BRG
Manufacturer: STMicroelectronics Win Source Part Number: 012184-BTA16-700BRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 50mA Configuration: Single Voltage - Off State: 700V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 012184-BTA16-700BRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 50mA
Configuration: Single
Voltage - Off State: 700V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 160A, 168A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Isolated 700V 16A Triac
300-BTA16-700BRG
Isolated 700V 16A Triac 300-BTA16-700BRG
700V, 16A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: BTA16-700BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 700V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 700V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-700BRG can be used for catalog matching and distributor lookup.

700V, 16A, 4 QUADRANT LOGIC LEVEL TRIAC, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: BTA16-700BRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 700V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 700V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BTA16-700BRG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 497-4163-5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 700V 16A Through Hole TO-220

TRIAC Standard 700V 16A Through Hole TO-220

Buy Now Datasheet
Thyristor TRIAC 700V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube - 761-BTA16-700BRG - Utmel Electronic Limited
Hong Kong, China
Thyristor TRIAC 700V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube
761-BTA16-700BRG
Thyristor TRIAC 700V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube 761-BTA16-700BRG
Thyristor TRIAC 700V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube

Thyristor TRIAC 700V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - BTA16-700BRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BTA16-700BRG
Discrete Semiconductor Products - Thyristors - TRIACs BTA16-700BRG
TRIAC 700V 16A TO220

TRIAC 700V 16A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs 16 Amp 700 Volt

Triacs 16 Amp 700 Volt

Buy Now Datasheet
Triac, 700V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics - 45AC6379 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 700V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics
45AC6379
Triac, 700V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics 45AC6379
TRIAC, 700V, 16A, TO-220AB; Peak Repetitive Off State Voltage:700V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:50mA RoHS Compliant: Yes

TRIAC, 700V, 16A, TO-220AB; Peak Repetitive Off State Voltage:700V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:160A; Holding Current Max:50mA RoHS Compliant: Yes

Supplier's Site Datasheet
TRIAC 700V 16A TO220AB

TRIAC 700V 16A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Triacs Triacs Thyristors Triacs Triacs Thyristors Triacs Triacs
Product Number 012184-BTA16-700BRG 300-BTA16-700BRG 497-4163-5-ND 761-BTA16-700BRG BTA16-700BRG BTA16-700BRG 45AC6379 BTA16-700BRG
Product Name Triacs - BTA16-700BRG Isolated 700V 16A Triac TRIACs Thyristor TRIAC 700V 168A 3-Pin(3+Tab) TO-220AB Insulated Tube Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac, 700V, 16A, To-220Ab; Peak Repetitive Off State Voltage Stmicroelectronics TRIACs
Package Type TO-220AB TO-220-3 TO-220; TO-220-3 TO-220-3 TO-220-3 TO-220; TO-220AB TO-220-3
VDRM 700 volts 700 volts
ITSM 16 amps
IGT 50 mA 50 mA 50 mA
VGT 1.3 volts 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data