WeEn Semiconductors 800V 16A Triac BT139B-800F,118

Description
TRIAC 800V 16A D2PAK Product overview: BT139B-800F,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT139B-800F,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIAC 800V 16A D2PAK Product overview: BT139B-800F,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT139B-800F,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 16A Triac
300-BT139B-800F,118
800V 16A Triac 300-BT139B-800F,118
TRIAC 800V 16A D2PAK Product overview: BT139B-800F,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT139B-800F,118 can be used for catalog matching and distributor lookup.

TRIAC 800V 16A D2PAK Product overview: BT139B-800F,118 from WeEn Semiconductors Co., Ltd is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-BT139B-800F,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - BT139B-800F,118-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 16A Surface Mount D2PAK

TRIAC Standard 800V 16A Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - BT139B-800F,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
BT139B-800F,118
Discrete Semiconductor Products - Thyristors - TRIACs BT139B-800F,118
TRIAC 800V 16A D2PAK

TRIAC 800V 16A D2PAK

Supplier's Site
TRIAC 800V 16A D2PAK - 887-BT139B-800F,118 - Utmel Electronic Limited
Hong Kong, China
TRIAC 800V 16A D2PAK
887-BT139B-800F,118
TRIAC 800V 16A D2PAK 887-BT139B-800F,118
TRIAC 800V 16A D2PAK

TRIAC 800V 16A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Triacs Thyristors Triacs Triacs
Product Number 300-BT139B-800F,118 BT139B-800F,118-ND BT139B-800F,118 887-BT139B-800F,118
Product Name 800V 16A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs TRIAC 800V 16A D2PAK
Standards and Certifications RoHS RoHS
Package Type Tape & Reel (TR) D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
VDRM 800 volts 800 volts 800 volts
ITSM 16 amps 16 amps
IGT 25 mA 25 mA 25 mA
Unlock Full Specs
to access all available technical data