onsemi SCRs 2N5062G

Description
SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 2N5062GOS-ND - DigiKey
Thief River Falls, MN, United States
SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

SCR 100V 800mA Sensitive Gate Through Hole TO-92 (TO-226)

Buy Now Datasheet
ON SEMICONDUCTOR - 2N5062G - THYRISTOR, 0.8A, 100V, TO-92 - 598-2N5062G - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR - 2N5062G - THYRISTOR, 0.8A, 100V, TO-92
598-2N5062G
ON SEMICONDUCTOR - 2N5062G - THYRISTOR, 0.8A, 100V, TO-92 598-2N5062G
ON SEMICONDUCTOR - 2N5062G - THYRISTOR, 0.8A, 100V, TO-92

ON SEMICONDUCTOR - 2N5062G - THYRISTOR, 0.8A, 100V, TO-92

Supplier's Site
Fort Worth, TX, USA
THY T092 0.8A 100V SCR LEAD FREE
70099754
THY T092 0.8A 100V SCR LEAD FREE 70099754
THY T092 0.8A 100V SCR LEAD FREE

THY T092 0.8A 100V SCR LEAD FREE

Supplier's Site
Scr Thyristor, 510Ma, 100V, To-92; Peak Repetitive Off State Voltage Onsemi - 26K5289 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 510Ma, 100V, To-92; Peak Repetitive Off State Voltage Onsemi
26K5289
Scr Thyristor, 510Ma, 100V, To-92; Peak Repetitive Off State Voltage Onsemi 26K5289
SCR THYRISTOR, 510mA, 100V, TO-92; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 510mA, 100V, TO-92; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:200µA; Average On State Current:510mA; On State RMS Current:800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - 2N5062G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
2N5062G
Discrete Semiconductor Products - Thyristors - SCRs 2N5062G
SCR 100V 800MA TO92-3

SCR 100V 800MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 2N5062GOS-ND 598-2N5062G 70099754 26K5289 2N5062G
Product Name SCRs ON SEMICONDUCTOR - 2N5062G - THYRISTOR, 0.8A, 100V, TO-92 THY T092 0.8A 100V SCR LEAD FREE Scr Thyristor, 510Ma, 100V, To-92; Peak Repetitive Off State Voltage Onsemi Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR SCR
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-226-3, TO-92-3 (TO-226AA) TO-92 TO-92; TO-92 TO-226-3, TO-92-3 Long Body
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F) -40 to ? C (-40 to ? F) -40 to 110 C (-40 to 230 F)
Pin Count 3 3
Number of Thyristors 1
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B554SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2628357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Thyristor, Single Scr, 1.8Kv, 5.63Ka Rohs Compliant Infineon - 68AJ2295 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers